140B27 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
140B27
Description
Single Type B
Pitch: 1-3/4
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-3/4
Suppliers
Single Type B
Pitch: 1-3/4
Single Type B
Pitch: 1-3/4
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
140B27 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
14 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
12
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
70
O.D.
28.58 inch (726 mm)
View Details
Number of Teeth
8
Bore
0.7690 inch (19.53 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details