Joint Way International, Inc. Q-bushed Sprockets 160J30

Description
Single Q-bushed Pitch: 2" Pitch
Description
Single Q-bushed Pitch: 2" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 160J30 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
160J30
Q-bushed Sprockets 160J30
Single Q-bushed Pitch: 2" Pitch

Single Q-bushed

Pitch: 2" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 160J30
Product Name Q-bushed Sprockets
Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, .495
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 40
View Details
Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
Single Pitch Sprocket Idlers - AG2437 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
View Details
STOCK SPROCKETS - 100A56 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 56
O.D. 23.01 inch (584 mm)
View Details