Joint Way International, Inc. Q-bushed Sprockets 160F19H

Description
Single Q-bushed Pitch: 2" Pitch
Description
Single Q-bushed Pitch: 2" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 160F19H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
160F19H
Q-bushed Sprockets 160F19H
Single Q-bushed Pitch: 2" Pitch

Single Q-bushed

Pitch: 2" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 160F19H
Product Name Q-bushed Sprockets
Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
48 Teeth, .495
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 48
View Details
Single-Split-Taper-Bushed Sprockets - 100Q32H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 32
View Details
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
View Details