2042B18 -- DOUBLE-PITCH SPROCKETS, 2042/C2042 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2042/C2042 B
2042B18
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2042/C2042 B
2042B18
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2042B18 |
|
Product Name
|
Double-Pitch Sprockets, 2042/C2042 B |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
18
View Details
Number of Teeth
8
Bore
0.6300 inch (16 mm)
Hub Diameter
1.03 inch (26.19 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
3.075 in
Hub Style
Type C (Hub Both Sides)
Number of Teeth
13
View Details