Joint Way International, Inc. Q-bushed Sprockets 140E17H

Description
Single Q-bushed Pitch: 1-3/4" Pitch
Description
Single Q-bushed Pitch: 1-3/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 140E17H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
140E17H
Q-bushed Sprockets 140E17H
Single Q-bushed Pitch: 1-3/4" Pitch

Single Q-bushed

Pitch: 1-3/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 140E17H
Product Name Q-bushed Sprockets
Pitch 80 (1"); 140 (1 3/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 16 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 16
Bore 0.1875 inch (4.76 mm)
View Details
Taper Bore Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 84
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Roller Chain Sprockets - MST Series - 120R24H - Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details