180A18 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
180A18
Description
Single Type A
Pitch: 2-1/4
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 2-1/4
Suppliers
Single Type A
Pitch: 2-1/4
Single Type A
Pitch: 2-1/4
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
180A18 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
180 (2 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
54
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
76
O.D.
30.97 inch (787 mm)
View Details
Number of Teeth
6
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details