180C30 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
180C30
Description
Single Type C
Pitch: 2-1/4
-
Joint Way International, Inc.
Description
Single Type C
Pitch: 2-1/4
Suppliers
Single Type C
Pitch: 2-1/4
Single Type C
Pitch: 2-1/4
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
180C30 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
180 (2 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
10
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Number of Teeth
18
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
14
O.D.
7.47 inch (190 mm)
View Details