180B15H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
180B15H
Description
Single Type B
Pitch: 2-1/4
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 2-1/4
Suppliers
Single Type B
Pitch: 2-1/4
Single Type B
Pitch: 2-1/4
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
180B15H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
180 (2 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
14 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
15
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Hub Style
Tapered Bushing
Number of Teeth
48
View Details
Number of Teeth
18
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details