140S54 -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
140S54
Description
Pitch: 1-3/4"
-
Joint Way International, Inc.
Description
Pitch: 1-3/4"
Suppliers
Single-Split-Taper-Bushed Sprockets
140S54
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
140S54 |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
80 (1"); 140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
35 (3/8")
Material
Nylatron GS
Number of Teeth
18
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details