160BTB21 -- 160, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
160, TAPER-BUSHED SPROCKETS
160BTB21
Description
Single Taper-Bushed B
Pitch: 2"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 2"
Suppliers
Single Taper-Bushed B
Pitch: 2"
Single Taper-Bushed B
Pitch: 2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
160BTB21 |
|
Product Name
|
160, TAPER-BUSHED SPROCKETS |
|
Pitch
|
160 (2")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
21
|
|
Bore
|
3.5 inch (88.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
12 to 70
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Type A (Hubless)
View Details