2040B30 -- DOUBLE-PITCH SPROCKETS, 2040/C2040 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2040/C2040 B
2040B30
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2040/C2040 B
2040B30
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2040B30 |
|
Product Name
|
Double-Pitch Sprockets, 2040/C2040 B |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
18
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
18 to 112
View Details
Number of Teeth
18
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details
Pitch
45 / 3.583
Shaft Mounting
Set Screw
Number of Teeth
45
View Details