200U18 -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
200U18
Description
Pitch: 2-1/2"
-
Joint Way International, Inc.
Description
Pitch: 2-1/2"
Suppliers
Single-Split-Taper-Bushed Sprockets
200U18
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
200U18 |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
200 (2 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
41 (1/2")
Hub Style
QD Bushing
Number of Teeth
15 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
9
O.D.
4.18 inch (106 mm)
View Details
Number of Teeth
8
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details