160BTB19H -- 160, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
160, TAPER-BUSHED SPROCKETS
160BTB19H
Description
Single Taper-Bushed B
Pitch: 2"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 2"
Suppliers
Single Taper-Bushed B
Pitch: 2"
Single Taper-Bushed B
Pitch: 2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
160BTB19H |
|
Product Name
|
160, TAPER-BUSHED SPROCKETS |
|
Pitch
|
160 (2")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
19
|
|
Bore
|
3.5 inch (88.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style
QD Bushing
Number of Teeth
30 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
18
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
58
O.D.
23.81 inch (605 mm)
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details