160B23 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
160B23
Description
Single Type B
Pitch: 2
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 2
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
160B23 |
|
Product Name
|
STOCK SPROCKETS |
|
Number of Teeth
|
23
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
30
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
QD Bushing
Number of Teeth
15 to 112
View Details
Martin Sprocket & Gear, Inc.
Pitch
140 (1 3/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details