140B13H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
140B13H
Description
Single Type B
Pitch: 1-3/4
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-3/4
Suppliers
Single Type B
Pitch: 1-3/4
Single Type B
Pitch: 1-3/4
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
140B13H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
16
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 15
View Details
Pitch
32 / 2.550
Number of Teeth
32
Bore
0.5000 inch (12.7 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details