2040B22 -- DOUBLE-PITCH SPROCKETS, 2040/C2040 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2040/C2040 B
2040B22
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2040/C2040 B
2040B22
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2040B22 |
|
Product Name
|
Double-Pitch Sprockets, 2040/C2040 B |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
19 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
9
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details