2042B12 -- DOUBLE-PITCH SPROCKETS, 2042/C2042 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2042/C2042 B
2042B12
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2042/C2042 B
2042B12
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2042B12 |
|
Product Name
|
Double-Pitch Sprockets, 2042/C2042 B |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 102
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic; Nylon With Fiberglass
Number of Teeth
11
View Details
Number of Teeth
10
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Hub Style
Type C (Hub Both Sides)
Number of Teeth
35
View Details