Joint Way International, Inc. Q-bushed Sprockets 160F24

Description
Single Q-bushed Pitch: 2" Pitch
Description
Single Q-bushed Pitch: 2" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 160F24 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
160F24
Q-bushed Sprockets 160F24
Single Q-bushed Pitch: 2" Pitch

Single Q-bushed

Pitch: 2" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 160F24
Product Name Q-bushed Sprockets
Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 60 Teeth, 0.5
Specs
Pitch 25 (1/4")
Number of Teeth 60
Bore 0.5000 inch (12.7 mm)
View Details
Taper Bore Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 12 to 70
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details