200S14 -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
200S14
Description
Pitch: 2-1/2"
-
Joint Way International, Inc.
Description
Pitch: 2-1/2"
Suppliers
Single-Split-Taper-Bushed Sprockets
200S14
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
200S14 |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
200 (2 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
9 to 80
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
32
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
72
O.D.
29.38 inch (746 mm)
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
1.12 inch (28.57 mm)
View Details