140R22 -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
140R22
Description
Pitch: 1-3/4"
-
Joint Way International, Inc.
Description
Pitch: 1-3/4"
Suppliers
Single-Split-Taper-Bushed Sprockets
140R22
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
140R22 |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
80 (1"); 140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
12
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
1.12 inch (28.57 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
140 (1 3/4")
Hub Style
Type A (Hubless)
Number of Teeth
30
View Details