Joint Way International, Inc. STOCK SPROCKETS 200A16

Description
Single Type A Pitch: 2-1/2
Description
Single Type A Pitch: 2-1/2

Suppliers

Company
Product
Description
Supplier Links
STOCK SPROCKETS - 200A16 - Joint Way International, Inc.
Portland, OR, USA
STOCK SPROCKETS
200A16
STOCK SPROCKETS 200A16
Single Type A Pitch: 2-1/2

Single Type A

Pitch: 2-1/2

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 200A16
Product Name STOCK SPROCKETS
Pitch 200 (2 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 42
View Details
Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details