160BTB14H -- 160, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
160, TAPER-BUSHED SPROCKETS
160BTB14H
Description
Single Taper-Bushed B
Pitch: 2"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 2"
Suppliers
Single Taper-Bushed B
Pitch: 2"
Single Taper-Bushed B
Pitch: 2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
160BTB14H |
|
Product Name
|
160, TAPER-BUSHED SPROCKETS |
|
Pitch
|
160 (2")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
14
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
41 (1/2")
Hub Style
QD Bushing
Number of Teeth
15 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Tapered Bushing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
3.075 in
Hub Style
Type A (Hubless)
Number of Teeth
11
View Details