RAD Data Communications, Inc. 12-Slot Modem Rack LRS-24

Description
FEATURES High density modem rack accommodating any combination of 24 xDSL, fiber or baseband modems Ease of use and low-cost maintenance on PC or UNIX (HPOV) platform through RADview SNMP management Supports ASCII terminal or remote management Supports fiber and copper modems in a single chassis for equipment and operation cost saving A wide range of data rates from 1.2 kbps up to 45 Mbps, for easy and cost effective migration to a higher speed on the same platform A wide variety of modular data interfaces including V.35, X.21, Ethernet and IP router Single or multi IP modes for the rack that includes the modems with built-in SNMP agent (S-Mode cards) Automatic IP addressing configuration (BootP) Supports dial-up modem and dry contacts for major alarms reporting IP fragmentation support Remote software download Storage of up to three software configuration files for a modem and up to two configuration files for the modem rack Remote soft reset of the Central Management (CM-2) and quad modem cards System clock provision Two chassis versions, ANSI and ETSI Optional dual power supply with full redundancy, AC or DC Optional power feeding for remote devices Hot swappable cards
Description
FEATURES High density modem rack accommodating any combination of 24 xDSL, fiber or baseband modems Ease of use and low-cost maintenance on PC or UNIX (HPOV) platform through RADview SNMP management Supports ASCII terminal or remote management Supports fiber and copper modems in a single chassis for equipment and operation cost saving A wide range of data rates from 1.2 kbps up to 45 Mbps, for easy and cost effective migration to a higher speed on the same platform A wide variety of modular data interfaces including V.35, X.21, Ethernet and IP router Single or multi IP modes for the rack that includes the modems with built-in SNMP agent (S-Mode cards) Automatic IP addressing configuration (BootP) Supports dial-up modem and dry contacts for major alarms reporting IP fragmentation support Remote software download Storage of up to three software configuration files for a modem and up to two configuration files for the modem rack Remote soft reset of the Central Management (CM-2) and quad modem cards System clock provision Two chassis versions, ANSI and ETSI Optional dual power supply with full redundancy, AC or DC Optional power feeding for remote devices Hot swappable cards

Suppliers

Company
Product
Description
Supplier Links
12-Slot Modem Rack - LRS-24 - Data Connect Enterprise, Inc.
Olney, MD, USA
12-Slot Modem Rack
LRS-24
12-Slot Modem Rack LRS-24
FEATURES High density modem rack accommodating any combination of 24 xDSL, fiber or baseband modems Ease of use and low-cost maintenance on PC or UNIX (HPOV) platform through RADview SNMP management Supports ASCII terminal or remote management Supports fiber and copper modems in a single chassis for equipment and operation cost saving A wide range of data rates from 1.2 kbps up to 45 Mbps, for easy and cost effective migration to a higher speed on the same platform A wide variety of modular data interfaces including V.35, X.21, Ethernet and IP router Single or multi IP modes for the rack that includes the modems with built-in SNMP agent (S-Mode cards) Automatic IP addressing configuration (BootP) Supports dial-up modem and dry contacts for major alarms reporting IP fragmentation support Remote software download Storage of up to three software configuration files for a modem and up to two configuration files for the modem rack Remote soft reset of the Central Management (CM-2) and quad modem cards System clock provision Two chassis versions, ANSI and ETSI Optional dual power supply with full redundancy, AC or DC Optional power feeding for remote devices Hot swappable cards

FEATURES

  • High density modem rack accommodating any combination of 24 xDSL, fiber or baseband modems
  • Ease of use and low-cost maintenance on PC or UNIX (HPOV) platform through RADview SNMP management
  • Supports ASCII terminal or remote management
  • Supports fiber and copper modems in a single chassis for equipment and operation cost saving
  • A wide range of data rates from 1.2 kbps up to 45 Mbps, for easy and cost effective migration to a higher speed on the same platform
  • A wide variety of modular data interfaces including V.35, X.21, Ethernet and IP router
  • Single or multi IP modes for the rack that includes the modems with built-in SNMP agent (S-Mode cards)
  • Automatic IP addressing configuration (BootP)
  • Supports dial-up modem and dry contacts for major alarms reporting
  • IP fragmentation support
  • Remote software download
  • Storage of up to three software configuration files for a modem and up to two configuration files for the modem rack
  • Remote soft reset of the Central Management (CM-2) and quad modem cards
  • System clock provision
  • Two chassis versions, ANSI and ETSI
  • Optional dual power supply with full redundancy, AC or DC
  • Optional power feeding for remote devices
  • Hot swappable cards
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Industrial Chassis and Card Cages
Product Number LRS-24
Product Name 12-Slot Modem Rack
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators Power ON/OFF Indicator
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Cost-effective Wallmount Chassis for ATX/mATX Motherboard and 10-slot Backplane - IPC-7132MB-50B - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
SuperChassis - SC811i-260 / SC811i-260B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details