PCB Piezotronics, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| 100 psia, absolute, integral connector, with gel | |
| 2 psig, gage, metric M5 thread, 30 in cable | |
| 200 psia, absolute, 10-32 UNF-2A, 30 in cable, B screen, black grease | |
| 50 psig, gage, 0.152 in face, 10-32 UNF-2A, integral connector | |
| Acoustic ICP® pressure sensor, 10 psi, 500 mV/psi, 10-32 top conn., accel. comp. | |
| Acoustic ICP® pressure sensor, 10 psi, 500 mV/psi, integral 2-wire cable, accel. comp. | |
| Acoustic ICP® pressure sensor, 3.3 psi, 1500 mV/psi, 10-32 top conn., accel. comp. | |
| Acoustic ICP® pressure sensor, 3.3 psi, 1500 mV/psi, integral 2-wire cable, accel. comp. | |
| Ballistic shot shell pressure sensor, 103,420 kPa, 0.04 pC/kPa, M10x1 integral mtg thd | |
| Ballistic shot shell pressure sensor, 15k psi, 0.28 pC/psi, 3/8-24 integral mtg | |
| Conformal ballistics Pressure Sensor for 223 Remington (5.56 x 45) and 5.56 NATO Conformal ballistics pressure sensor for 223 Remington (5.56 x 54) & 5.56 NATO caliber cartridge. | |
| Conformal ballistics Pressure Sensor for 40 Smith & Wesson and 10mm AUTO (45 kpsi range, 15 kpsi offset) Conformal ballistics pressure sensor for 10 mm auto, 357 SIG, and 40... | |
| Conformal ballistics pressure sensor, 22 LR, 22 Short, 22 LR Shot, 17 Mach 2, 17 HLR Conformal ballistics pressure sensor for 17 HLR, 17 Mach 2, 22 lr, 22 LR... | |
| Conformal ballistics pressure sensor, 22 WMRF, 22 WRF, 22 WRF WITH 0.50" Centerline, 17 RF Mag, 17 HMR Conformal ballistics pressure sensor for 17 HMR, 17 Magnum RF, 17 RF... | |
| Conformal ballistics pressure sensor, 243 Win, 260 Rem, 30-07, 308 Win (7.62 x 51 NATO), 338 Federal, 358 Win, 375 JDJ, 38-40 Winc, 44 S & W Special, 444 Marlin,... | |
| Conformal ballistics pressure sensor, 25-06 Rem, 270 Win, 280 Rem (7 mm Rem Exp), 30-06, 30-06 Springfield, 338-06 A-square, 35 Whelen, and 405 Win caliber cartridges Conformal ballistics pressure sensor... | |
| Conformal ballistics pressure sensor, 356 T S & W, 9 mm, 9 mm Largo, 9 mm Luger, and 9 mm Win magnum caliber cartridges Conformal ballistics pressure sensor for 356... | |
| Conformal ballistics pressure sensor, 357 Magnum, 357 Maximum, 357 Remington Maximum, 38 Long Colt, 38 Short Colt, 38 Special, 380 Auto (ACP), and 7.62 Tokarev caliber Conformal ballistics pressure sensor... | |
| Conformal ballistics pressure sensor, 45 Auto & 45 ACP, 45 Auto RIM, 45 Win Mag, 7.5 X 55 Suisse, 45 AR, 45 Glock (AKA 45 GAP ATK/CCI Sporting), 45 Glock... | |
| Conformal pressure sensor, 416 Rigby, 223 WSSM (EX33936/EX33935), 243 WSSM (EX33693/33694), 25 WSSM (EX34270/EX34271) Conformal ballistics pressure sensor for 223 WSM, 223 WSSM, 243 WSSM, 25 WSSM, 416 Rigby caliber... | |
| Conformal pressure sensor, 7mm Rem Mag , 300 Win Mag, 264 Win Mag, 458 Win Mag, 338 Win Mag, 45-70 Govt, 416 Rem Mag, 458 Lott, 30-338, 7mm STW, 450... | |
| Cryogenic ICP pressure sensor, 1000 psi, 5 mV/psi, 3/8-24 mtg thd, ground isolated with lockwire hole on clamp nut and outer adaptor 102A11 will be replaced by 102B11. It is... | |
| Cryogenic ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd, ground isolated with safety wire holes | |
| Cryogenic ICP® pressure sensor, 10k psi, 0.5 mV/psi, 3/8-24 mtg thd, ground isolated with safety wire holes | |
| Cryogenic ICP® pressure sensor, 5000 psi, 1 mV/psi, 3/8-24 mtg thd, ground isolated with safety wire holes | |
| Differential charge output pressure sensor with UHT-12™ element, 15.5 pC/psi, +662 F When using Model EX682A40 differential charge amplifier, also use 045M21B cable. | |
| Differential charge output pressure sensor with UHT-12™ element, 17.0 pC/psi, +986 F, ATEX-CSA approved When using Model EX682A40 or 421A30 differential charge amplifier, also use 045M21B cable. | |
| Differential charge output pressure sensor with UHT-12™ element, 6.0 pC/psi, +1200 F, ATEX-CSA approved, integral hardline cable to 2-pin 7/16-27 jack | |
| Differential charge output pressure sensor with UHT-12™ element, 6.0 pC/psi, +1200 F, ATEX-CSA approved This charge output pressure sensor features UHT-12 TM sensing crystal, designed for more accurate, lower noise... | |
| Differential charge output pressure sensor with UHT-12™ element, 6.0 pC/psi, +1400 F | |
| Differential charge output pressure sensor with UHT-12™ element, 6.0 pC/psi,+1200F, ATEX-CSA approved | |
| Differential charge output pressure sensor with UHT-12™element, 17.0 pC/psi, +986 F, ATEX-CSA approved When using Model EX682A40 or 421A30 differential charge amplifier, also use 045M21B cable. | |
| Differential charge output pressure sensor with UHT-12™element, 17.0 pC/psi, +986 F, ATEX-CSA approved When using Model EX682A40 or 421A30 differential charge amplifier, also use 045M21B cable. Replaces Legacy Model Endevco... | |
| Differential charge output pressure sensor, 65 pc/psi, 968 F, ATEX-CSA approved When using Model EX682A40 differential charge amplifier, also use 045M21B cable. | |
| FREE FIELD BLAST PRESSURE PENCIL PROBE Charge-mode blast pressure pencil probe, 500 psi, 0.4 pC/psi | |
| General purpose ICP® pressure probe, 100 psi, 50 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| General purpose ICP® pressure probe, 1000 psi, 5 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| General purpose ICP® pressure probe, 10k psi, 0.5 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| General purpose ICP® pressure probe, 500 psi, 10 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| General purpose ICP® pressure probe, 500 psi, 10mV/psi, 0.218" dia. diaphragm, accel comp, stainless diaphragm | |
| General purpose ICP® pressure probe, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm, accel. comp., stainless diaphragm | |
| General purpose ICP® pressure probe, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| General purpose ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd, ground isolated | |
| General purpose ICP® pressure sensor, 100 psi, 50 mV/psi, M10x1.0 mtg thd, ground isolated | |
| General purpose ICP® pressure sensor, 1000 psi, 5 mV/psi, 3/8-24 mtg thd, ground isolated | |
| General purpose ICP® pressure sensor, 500 psi, 10 mV/psi, 3/8-24 mtg thd, ground isolated 316 SS diaphragm | |
| General purpose ICP® pressure sensor, 500 psi, 10 mV/psi, 3/8-24 mtg thd, ground isolated | |
| General purpose ICP® pressure sensor, 500 psi, 10 mV/psi, M10x1.0 mtg thd, ground isolated | |
| General purpose ICP® pressure sensor, 5000 psi, 1 mV/psi, 3/8-24 mtg thd, ground isolated | |
| HIGH FREQ PRESSURE SENSOR | |
| High frequency CVLD pressure sensor, 100 psi, 50 uA/psi, acceleration compensated, 20 ft. integral coax cable, blunt cut, hydrotested Ideal for hydro acoustic flow noise measurement | |
| High frequency ICP® pressure sensor, 100 psi, 50 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| High frequency ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 100 psi, 50 mV/psi, M10 x 1.0 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 1000 psi, 5 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated, with ablative coating | |
| High frequency ICP® pressure sensor, 1000 psi, 5 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 1000 psi, 5 mV/psi, M10x1 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 10k psi, 0.5 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| High frequency ICP® pressure sensor, 10k psi, 0.5 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated, with ablative coating | |
| High frequency ICP® pressure sensor, 10k psi, 0.5 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 10k psi, 0.5 mV/psi, M10 x 1.0 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 200 psi, 25 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated, ablative coating | |
| High frequency ICP® pressure sensor, 200 psi, 25 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 200 psi, 25 mV/psi, M10 x 1.0 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 50 psi, 100 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated, ablative coating | |
| High frequency ICP® pressure sensor, 50 psi, 100 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 50 psi, 100 mV/psi, M10 x 1.0, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 500 psi, 10 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated, ablative coating | |
| High frequency ICP® pressure sensor, 500 psi, 10 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated, stainless steel diaphragm | |
| High frequency ICP® pressure sensor, 500 psi, 10 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 500 psi, 10 mV/psi, M10x1 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 5000 psi, 1 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated, with ablative coating | |
| High frequency ICP® pressure sensor, 5000 psi, 1 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High frequency ICP® pressure sensor, 5000 psi, 1 mV/psi, M10 x 1.0 mtg thd, accel. comp., ground isolated | |
| High frequency Invar ICP® pressure probe, 100 psi, 50 mV/psi, 0.218" dia. diaphragm (low trans thermal sens.) | |
| High frequency Invar ICP® pressure probe, 1000 psi, 5 mV/psi, 0.218" dia. diaphragm (low trans thermal sens.) | |
| High frequency Invar ICP® pressure probe, 50 psi, 100 mV/psi, 0.218" dia. diaphragm (low trans thermal sens.) | |
| High frequency Invar ICP® pressure probe, 500 psi, 10 mV/psi, 0.218" dia. diaphragm (low trans thermal sens.) | |
| High frequency Invar ICP® pressure probe, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm (low trans thermal sens.) | |
| High pressure ballistic pressure sensor, 120k psi, 0.25 pC/psi, accel comp., floating clamp nut (ceramic coated dia.) | |
| High pressure ballistic pressure sensor, 120k psi, 0.25 pC/psi, accel comp., floating metric clamp nut M10 x1 (ceramic coated dia.) | |
| High pressure ballistic pressure sensor, 80k psi, 0.25 pC/psi, accel comp., floating clamp nut (ceramic coated dia.) | |
| High pressure ballistic pressure sensor, 80k psi, 0.25 pC/psi, accel comp., floating metric clamp nut M10 x1 (ceramic coated dia.) | |
| High pressure ICP® ballistic pressure sensor, 100k psi, 0.07 mV/psi, accel. comp. (ceramic coated integral diaphragm), metric mount | |
| High pressure ICP® ballistic pressure sensor, 100k psi, 0.07 mV/psi, accel. comp. (ceramic coated integral diaphragm) | |
| High pressure ICP® ballistic pressure sensor, 80k psi, 0.07 mV/psi, accel. comp. (ceramic coated integral diaphragm), metric mount | |
| High pressure ICP® ballistic pressure sensor, 80k psi, 0.07 mV/psi, accel. comp. (ceramic coated integral diaphragm) | |
| High pressure, ballistic pressure sensor, 80k psi, 0.11 pC/psi, floating clamp nut design, (ceramic coated diaphragm) | |
| High resolution ICP® pressure probe, 100 psi, 50 mV/psi, 0.218" dia. diaphragm, accel. comp., stainless diaphragm | |
| High resolution ICP® pressure probe, 100 psi, 50 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| High resolution ICP® pressure probe, 50 psi, 100 mV/psi, 0.218" dia. diaphragm, accel. comp., stainless diaphragm | |
| High resolution ICP® pressure probe, 50 psi, 100 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| High resolution ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd with Jamb Nut, accel. comp., ground isolated | |
| High resolution ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated with Ablative coating | |
| High resolution ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| High resolution ICP® pressure sensor, 100 psi, 50 mV/psi, M10x1.0 mtg thd, accel. comp., ground isolated | |
| High resolution ICP® pressure sensor, 50 psi, 100 mV/psi, 3/8-24 mtg thd with jamb nut, accel. comp., ground isolated | |
| High resolution ICP® pressure sensor, 50 psi, 100 mV/psi, M10x1.0 mtg thd with jamb nut, accel. comp | |
| High sensitivity pressure probe, 10k psi, 1 pC/psi, 0.218" dia. INVAR diaphragm, accel. comp., 5-point cal ranges at 10kpsi, 5kpsi., and 100 psi. High sensitivity pressure probe, 10k psi, 1... | |
| High Sensitivity Pressure Sensor, 1200 pC/psi, 10 psi range, 2-Pin connector, 1-1/8"-12 UNF-2A port, hazardous area approved | |
| High temperature (+500 F/+260 C) pressure probe, 5000 psi, 1 pC/psi, 0.218" dia. SS diaphragm, accel. comp., 5-point cal ranges at 5kpsi, 500psi and 100psi | |
| High temperature (+650 F/343 C) pressure sensor, 100 psi, 6 pC/psi | |
| Hydraulic pressure sensor, 20k psi, 0.10 pC/psi (long life integral machined diaphragm) M10 threads | |
| Hydraulic pressure sensor, 20k psi, 0.10 pC/psi (long life integral machined diaphragm) | |
| Hydraulic pump ICP® pressure sensor, 10k psi, 0.5 mV/psi (long life integral diaphragm), metric mount | |
| Hydraulic pump ICP® pressure sensor, 10k psi, 0.5 mV/psi (long life integral diaphragm) | |
| Hydraulic pump ICP® pressure sensor, 30k psi, 0.15 mV/psi (long life integral diaphragm) | |
| ICP MICRO PRESSURE SENSOR, 100 mV/psi | |
| ICP® Acoustic Pressure Sensor, 300 mV/psi, resolution 0.0001 psi (+91 dB), accel. comp. | |
| ICP® Acoustic Pressure Sensor, 500 mV/psi, resolution 0.00007 psi (+86 dB), accel. comp. | |
| ICP® microphone, 1000 mV/psi, resolution 0.00005 psi (+84 dB) accel. comp. | |
| ICP® microphone, 5000 mV/psi, resolution 0.00002 psi (+77 dB), accel. comp. | |
| Industrial ICP® pressure sensor, 5000 psi, 1 mV/psi, 1/4-18 NPT mtg thd, 2-pin MIL conn., case isolated | |
| Intrinsic safe ICP® pressure sensor, 100 psi, 50 mV/psi, case isolated, 2-pin connector, temp to 250F | |
| Intrinsic safe ICP® pressure sensor, 50 psi, 100 mV/psi, case isolated, 2-pin connector, temp to 250F | |
| Intrinsic safe ICP® pressure sensor, 50 psi, 100 mV/psi, ground isolated, 10-32 connector, temp to 250F | |
| Intrinsic safe ICP® pressure sensor, 500 psi, 10 mV/psi, case isolated, 2-pin connector, temp to 250F | |
| Metric ballistic pressure sensor, 87k psi, M10 x 1.0 mtg thd NOTE: This product is only available in the metric version as M165A01. | |
| Micro ICP® pressure sensor, 100 mV/psi, heat shrink (for high frequency velocity or TOA measurements) | |
| Micro ICP® pressure sensor, 140 mV/psi, 1/2-20 mtg thd (for high frequency velocity or TOA measurements) | |
| Micro ICP® pressure sensor, 140 mV/psi, integral cable, for high frequency velocity or TOA measurements | |
| Micro ICP® pressure sensor, 140 mV/psi, o-ring mount (for high frequency velocity or TOA measurements) | |
| Micro ICP® pressure sensor, 140mV/psi, clamp nut, 1/4-28 mtg thd (for high frequency velocity or TOA measurements) | |
| Miniature precision pressure sensor, 3.5 kpsi, M5x0.5 mtg. thd. | |
| PIEZORESISTIVE PRESSURE SENSOR | |
| Platinum Stock Products; High frequency ICP® pressure sensor, 1000 psi, 5 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| Platinum Stock Products; High frequency ICP® pressure sensor, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| Platinum Stock Products;High frequency ICP® pressure sensor, 200 psi, 25 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| Platinum Stock Products;High frequency ICP® pressure sensor, 50 psi, 100 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| Platinum Stock Products;High frequency ICP® pressure sensor, 500 psi, 10 mV/psi, 0.218" dia. diaphragm, accel. comp. | |
| Pressure Sensor ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd, accel. comp., ground isolated | |
| Pressure Sensor, 1 psig, gage, 0.092 in diameter, RTV bond, 10 ft cable | |
| Pressure Sensor, 1 psig, gage, 0.092 in diameter, RTV bond, 20 ft cable | |
| Pressure Sensor, 1 psig, gage, 0.092 in diameter, RTV bond, 30 in cable | |
| Pressure Sensor, 1 psig, gage, 0.152 in face, 10-32 UNF-2A, 20 ft cable | |
| Pressure Sensor, 1 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable, 3.3V excitation | |
| Pressure Sensor, 1 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 1 psig, gage, 0.152 in face, metric M5 thread, 7 ft cable | |
| Pressure Sensor, 1,000 psia, absolute, 0.152 in face, 10-32 UNF-2A, 10 ft cable, no screen | |
| Pressure Sensor, 1,000 psia, absolute, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 1,000 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 1,000 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector, no screen, no grease | |
| Pressure Sensor, 1,000 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector | |
| Pressure Sensor, 1,000 psia, absolute, 0.152 in face, metric M5 thread, 30 in cable | |
| Pressure Sensor, 10,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable | |
| Pressure Sensor, 100 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 ft cable, 5V excitation | |
| Pressure Sensor, 100 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable, 5V excitation | |
| Pressure Sensor, 100 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 100 psia, absolute, 0.152 in face, metric M5 thread, 30 in cable | |
| Pressure Sensor, 100 psig, gage, 0.152 in face, 10-32 UNF-2A, 20 ft cable | |
| Pressure Sensor, 100 psig, gage, 0.152 in face, 10-32 UNF-2A, 25 ft cable | |
| Pressure Sensor, 100 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 100 psig, gage, 0.152 in face, metric M5 thread, 30 in cable | |
| Pressure Sensor, 15 psia, absolute, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 15 psia, absolute, 0.152 in face, 10-32 UNF-2A, 25 ft cable | |
| Pressure Sensor, 15 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable, 5V excitation | |
| Pressure Sensor, 15 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 15 psia, absolute, 0.152 in face, 10-32 UNF-2A, 35 ft cable | |
| Pressure Sensor, 15 psia, absolute, 0.152 in face, 10-32 UNF-2A, 48 in cable | |
| Pressure Sensor, 15 psia, absolute, 0.152 in face, 10-32 UNF-2A, 5 ft cable | |
| Pressure Sensor, 15 psia, absolute, 0.250 in diameter, 0.030 in height, RTV bond, 10 ft cable | |
| Pressure Sensor, 15 psia, absolute, 0.250 in diameter, 0.030 in height, RTV bond, 30 in cable | |
| Pressure Sensor, 15 psig, gage, 0.092 in diameter, RTV bond, 10 ft cable | |
| Pressure Sensor, 15 psig, gage, 0.092 in diameter, RTV bond, 30 in cable | |
| Pressure Sensor, 15 psig, gage, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 15 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 15 psig, gage, 0.152 in face, 10-32 UNF-2A, 35 ft cable | |
| Pressure Sensor, 2 psig, gage, 0.092 in diameter, RTV bond, 10 ft cable | |
| Pressure Sensor, 2 psig, gage, 0.092 in diameter, RTV bond, 20 ft cable | |
| Pressure Sensor, 2 psig, gage, 0.092 in diameter, RTV bond, 30 in cable | |
| Pressure Sensor, 2 psig, gage, 0.152 in face, 10-32 UNF-2A, 15 ft cable | |
| Pressure Sensor, 2 psig, gage, 0.152 in face, 10-32 UNF-2A, 20 ft cable | |
| Pressure Sensor, 2 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 2,000 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector, no screen, no grease | |
| Pressure Sensor, 2,000 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector | |
| Pressure Sensor, 2,000 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 20,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable | |
| Pressure Sensor, 200 psia, absolute, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 200 psia, absolute, 0.152 in face, 10-32 UNF-2A, 20 ft cable | |
| Pressure Sensor, 200 psia, absolute, 0.152 in face, 10-32 UNF-2A, 25 ft cable | |
| Pressure Sensor, 200 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 200 psia, absolute, 0.152 in face, 10-32 UNF-2A, 5 ft cable | |
| Pressure Sensor, 200 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector | |
| Pressure Sensor, 200 psig, gage, 0.152 in face, 10-32 UNF-2A, 25 ft cable | |
| Pressure Sensor, 200 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable, 5V excitation | |
| Pressure Sensor, 200 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 2000 psig, gage, 0.152 in face, metric M5 thread, 30 in cable | |
| Pressure Sensor, 5 psig, gage, 0.092 in diameter, RTV bond, 10 ft cable | |
| Pressure Sensor, 5 psig, gage, 0.092 in diameter, RTV bond, 30 in cable | |
| Pressure Sensor, 5 psig, gage, 0.152 in face, 10-32 UNF-2A, 20 ft cable | |
| Pressure Sensor, 5 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable, 5V excitation | |
| Pressure Sensor, 5 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 5,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 10 ft cable | |
| Pressure Sensor, 5,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable | |
| Pressure Sensor, 50 psia, absolute, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 50 psia, absolute, 0.152 in face, 10-32 UNF-2A, 20 ft cable | |
| Pressure Sensor, 50 psia, absolute, 0.152 in face, 10-32 UNF-2A, 25 ft cable | |
| Pressure Sensor, 50 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 ft cable, 5V excitation | |
| Pressure Sensor, 50 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable, 5V excitation | |
| Pressure Sensor, 50 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 50 psia, absolute, 0.152 in face, metric M5 thread, 30 in cable | |
| Pressure Sensor, 50 psia, absolute, 0.250 in diameter, 0.030 in height, RTV bond, 10 ft cable | |
| Pressure Sensor, 50 psia, absolute, 0.250 in diameter, 0.030 in height, RTV bond, 30 in cable | |
| Pressure Sensor, 50 psig, gage, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 50 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 500 psia, absolute, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 500 psia, absolute, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 500 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector, no screen, no grease | |
| Pressure Sensor, 500 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector | |
| Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 10 ft cable | |
| Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 15 ft cable | |
| Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 25 ft cable | |
| Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable, 5V excitation | |
| Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable | |
| Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 40 ft cable | |
| Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 60 in cable, 5V excitation | |
| PRESSURE SENSOR | |
| Pressure Transducer, Piezoresistive 5kPSUG 20" LG Cable | |
| PRESSURE TRANSDUCER | |
| Quartz, free-field, ICP® blast pressure pencil probe, 1000 psi, 1 mV/psi, 10-32 connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, 1000 psi, 1 mV/psi, 4-pin connector, with two outputs for T.O.A | |
| Quartz, free-field, ICP® blast pressure pencil probe, 1000 psi, 1 mV/psi, BNC connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, 250 psi, 20 mV/psi, 10-32 connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, 250 psi, 20 mV/psi, 4-pin connector, with two outputs for T.O.A | |
| Quartz, free-field, ICP® blast pressure pencil probe, 250 psi, 20 mV/psi, BNC connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, 50 psi, 100 mV/psi, 10-32 connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, 50 psi, 100 mV/psi, 4-pin connector, with two outputs for T.O.A This is a 2-sensor pencil probe that provides time of arrival from... | |
| Quartz, free-field, ICP® blast pressure pencil probe, 50 psi, 100 mV/psi, BNC connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, 500 psi, 10 mV/psi, 10-32 connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, 500 psi, 10 mV/psi, 4-pin connector, with two outputs for T.O.A | |
| Quartz, free-field, ICP® blast pressure pencil probe, 500 psi, 10 mV/psi, BNC connector | |
| Quartz, free-field, ICP® blast pressure pencil probe, front sensor is 250 psi, 20 mV/psi, rear sensor is a placebo, 4-pin connector This 2-channel pencil probe features our highest resolution sensing... | |
| Rocket motor ICP pressure sensor, 5000 psi, 0.5mV/psi water-cooled 1/2-20 mtg thd | |
| Rocket motor ICP® pressure sensor 10k psi 0.5mV/psi Helium bleed water-cooled (replaceable tubes) | |
| Rocket motor ICP® pressure sensor 3000 psi 1mV/psi Helium bleed water-cooled (replaceable tubes) This new sensor replaces Model 123A22. Model 123B22 features water cooling tubes that may be replaced on... | |
| Rocket motor ICP® pressure sensor, 1000 psi, 5 mV/psi, Helium bleed, water-cooled | |
| Rocket motor ICP® pressure sensor, 1000 psi, 5 mV/psi, water-cooled, 1/2-20 mtg thd | |
| Rocket motor ICP® pressure sensor, 250 psi, 20 mV/psi, Helium bleed, water-cooled | |
| Rocket motor ICP® pressure sensor, 250 psi, 20 mV/psi, water-cooled, 1/2-20 mtg thd | |
| Rocket motor pressure probe, 3000 psi, 1 pC/psi, Helium bleed, water-cooled, M14 x 1.25 thd (replaceable tubes) | |
| Subminiature ICP® pressure sensor, 1 mV/psi, 0.099" dia. diaphragm, 10-32 mtg thd | |
| Subminiature ICP® pressure sensor, 1 mV/psi, 0.099" dia. diaphragm, M5x0.8 mtg thd | |
| Subminiature ICP® pressure sensor, 100 psi, 50 mV/psi, 0.099" dia. diaphragm, 10-32 mtg thd, no cable supplied | |
| Subminiature ICP® pressure sensor, 100 psi, 50 mV/psi, 0.099" dia. diaphragm, 10-32 mtg thd | |
| Subminiature ICP® pressure sensor, 1000 psi, 5 mV/psi, 0.099" dia. diaphragm, 10-32 mtg thd | |
| Subminiature ICP® pressure sensor, 5 mV/psi, 0.099" dia. diaphragm, M5x0.8 mtg thd | |
| Subminiature ICP® pressure sensor, 50 mV/psi, 0.099" dia. diaphragm, M5x0.8 mtg thd | |
| Tourmaline hydraulic pressure calibration transfer standard, 20k psi, 0.2 pC/psi | |
| Tourmaline ICP® pressure bar with 003 cable and inline source follower, 1000 psi, 5 mV/psi, 0.2 microsecond rise time | |
| Tourmaline ICP® pressure bar with 003 cable and inline source follower, 10k psi, 0.5 mV/psi, 0.2 microsecond rise time | |
| Tourmaline ICP® pressure bar with 003 cable and inline source follower, 20k psi, 0.25 mV/psi, 0.2 microsecond rise time | |
| Tourmaline ICP® pressure bar with 003 cable and inline source follower, 5000 psi, 1 mV/psi, 0.2 microsecond rise time | |
| Tourmaline ICP® underwater blast sensor, 4.2" length, 1000 psi, 5 mV/psi Photo shown with special W option attached underwater cable. Standard model supplied with 10-32 jack. | |
| Tourmaline ICP® underwater blast sensor, 4.2" length, 25k psi, 0.2 mV/psi Photo shown with special W option attached underwater cable. Standard model supplied with 10-32 jack. | |
| Tourmaline ICP® underwater blast sensor, 4.2" length, 5000 psi, 1 mV/psi Photo shown with special W option attached underwater cable. Standard model supplied with 10-32 jack. | |
| Tourmaline ICP® underwater blast sensor, 4.2" length, 50k psi, 0.1 mV/psi Photo shown with special W option attached underwater cable. Standard model supplied with 10-32 jack. | |
| Tourmaline ICP® underwater blast sensor, 7.6" length, 10k psi, 0.5 mV/psi Photo shown with special W option attached underwater cable. Standard model supplied with 10-32 jack. | |
| Tourmaline ICP® underwater blast sensor, 7.6" length, 5000 psi, 1 mV/psi, 006 cable x 5 ft with external braided shield, ground isolated Blunt Cut (BZ) ends Configured Pressure Sensor based... | |
| Tourmaline ICP® underwater blast sensor, 7.6" length, 50k psi, 0.1 mV/psi Photo shown with special W option attached underwater cable. Standard model supplied with 10-32 jack. |