PCB Piezotronics, Inc. Datasheets for Measurement Microphones
Measurement microphones are most commonly condenser microphones, which convert sound pressure to an output that is then converted into a reading such as sound pressure level (SPL).
Measurement Microphones: Learn more
| Product Name | Notes |
|---|---|
| 1 in prepolarized pressure microphone | |
| 1 in random response, condenser microphone, typical sensitivity = 46 mV/Pa. 200 VDC polarization Externally polarized 1 inch random incidence microphone, 45 mV/Pa, 8 kHz. | |
| 1/2 in free field, high sensitivity, condenser microphone, typical sensitivity = 45 mV/Pa , 200 VDC polarization Externally polarized 1/2 inch free field microphone, 44.5 mV/Pa, 20 kHz. | |
| 1/2 in Free-Field, Prepolarized, 12.6 mV/Pa Microphone | |
| 1/2 INCH PREPOLARIZED FREE_FIELD MICROPHONE FOR CLASS 2 SLM, SENSITIVITY 50 mV/PA (+/- 2 dB) | |
| 1/2" condenser microphone, free-field, 200 V Polarization | |
| 1/2" free field prepolarized condensor microphone, low frequency | |
| 1/2" free-field, prepolarized condenser microphone, typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 20 kHz (+/-2 dB). | |
| 1/2" prepolarized free field condenser microphone, with 1/2" ICP® 426E01 preamplifier | |
| 1/2" prepolarized free field condenser microphone, with 1/2" ICP® HT426E01 preamplifier | |
| 1/2" prepolarized free-field condenser microphone, 50 mV/Pa (+/-1.5 dB), 3.75 Hz - 20 kHz (+/-2 dB) with 1/2" ICP® preamplifier (426E01) and TEDS This model includes a 1/2" microphone cartridge,... | |
| 1/2" prepolarized free-field microphone Electret Class-2, typical sensitivity= 35.5 mV/Pa (+/-3 dB), 5 Hz to 20 kHz (+/- 3 dB). | |
| 1/2" prepolarized random-incidence condenser microphone, 50 mV/Pa (+/-1.5 dB), with 1/2" ICP® preamplifier | |
| 1/2" prepoplarized random incidence condenser microphone, low sensitivity, high frequency | |
| 1/2" pressure, prepolarized condenser microphone typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 10 kHz (+/-2 dB). | |
| 1/2" pressure, prepolarized condenser microphone, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB) | |
| 1/2" random Incidence, prepolarized condenser microphone 50 mV/Pa (+/-1.5 dB) | |
| 1/2-inch preamplifier with 7-pin LEMO conn. (for externally polarized microphones) | |
| 1/2-inch pressure, prepolarized microphone and preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. | |
| 1/4 inch Pressure Mic Prepolarized, side vent | |
| 1/4" free-field, prepolarized 377C01 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual... | |
| 1/4" free-field, prepolarized condenser microphone, typical sensitivity= 2 mV/Pa (±3 dB), 5.4 Hz to 80 kHz (± 2 dB). | |
| 1/4" preamplifier with 7-pin LEMO conn. (for externally polarized microphones) | |
| 1/4" pressure prepolarized 377A14 microphone and 426A05 preamplifier, TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual... | |
| 1/4" pressure, prepolarized 377C10 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual... | |
| 1/4" pressure, prepolarized condenser microphone typical sensitivity= 0.25 mV/Pa (+/-3 dB), 4 Hz to 20 kHz (+/-2 dB). High amplitude prepolarized microphone | |
| 1/4" pressure, prepolarized condenser microphone typical sensitivity= 1.0 mV/Pa (+/-3 dB), 4 Hz to 70 kHz (+/-2 dB). | |
| 1/4-inch pressure prepolarized 377A12 microphone, with 1/4-inch preamplifier 426B03 and TEDS programmed | |
| 377A07 microphone with 426E01 preamplifier and 079A43 adaptor TEDS programmed | |
| 377A21 Microphone and 426E01 preamplifier with TEDS | |
| 377A21 Microphone and HT426E01 Preamplifier with TEDS | |
| 377B02 microphone and HT426E01 preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B02... | |
| 377B02 microphone with a 426A13 short preamplifier | |
| 377C01 microphone with short 426A07 preamplifier, TEDS | |
| 377C10, 0.25 inch microphone with a 426A07 short preamplifier, and system calibration with TEDS | |
| 377C13 pressure microphone and HT426E01 high temp preamplifier system calibrated and TEDS programmed | |
| 377C20 microphone and HT426E01 preamplifier, TEDS programmed | |
| 377C20 microphone paired with a 426A14 preamplifier | |
| ICP® array microphone and preamplifier combination with enhanced frequency and dynamic range response, SMB Connector testing model summary editing | |
| ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, 10-32 CONNECTOR, TEDS | |
| ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, BNC JACK CONNECTOR, TEDS WITH SPECIAL CALIBRATION | |
| ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, BNC JACK CONNECTOR, TEDS | |
| ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, SMB JACK CONNECTOR, TEDS | |
| ICP® microphone with integral preamplifier, 10-32 jack connector | |
| ICP® short preamplifier 1/4-inch to be used with prepolarized condenser microphone, 10-32 Connector. | |
| ICP® Water Resistant Array Microphone and preamplifier | |
| In-line analog A-weighting filter (for ICP preamps (Type 1) requires 4 mA current supply, min.) | |
| Intrinsically safe 378B02 microphone and preamplifier, ATEX, IECEx, ETL approved INDUSTRY EXCLUSIVE 1/2" prepolarized condenser microphone system. It is Hazardous Locations & Explosive Atmospheres compliant and can safely be employed... | |
| Low-profile surface pressure microphone and preamp, prepolarized | |
| MICROPHONE AND PREAMPLIFIER, LOW NOISE, 1/2" FREE-FIELD PREPOLARIZED This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. | |
| Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, bracket mount, 57 grams | |
| Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, flush mount, 57 grams | |
| Patented phantom powered 48V, 24V or 12V, 377A06 microphone and 426A14 preamplifier system | |
| Patented phantom powered 48V, 24V or 12V, 377B02 microphone and 426A14 preamplifier system | |
| Patented phantom powered 48V, 24V or 12V, 377C01 microphone and 426A14 preamplifier system | |
| Patented phantom powered stereo matched pair of 48V, 24V or 12V, 377A06 microphone and 426A14 preamplifier systems | |
| Patented preamplifier phantom powered 48 V for prepolarized microphones, XLR conn | |
| Permanent outdoor preamplifier for Model 831 with remote calibration check, humidity reading and heater, 377B02 pre-polarized microphone. (CBL203 or CBL208 cables not included) For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/... | |
| PRM831 with 377B02 microphone For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm831 | |
| PRM831 with random incidence (diffuse field) microphone For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm831 | |
| Probe Microphone ICP® How we compare with our competitors. | |
| Rugged Microphone Kit, 378B02 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter | |
| Rugged Microphone Kit, 378C20 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter | |
| Spark ATEX microphone assembly, 3 in. cylindrical 'mast' type for use as SLM. | |
| Spark ATEX microphone assembly, cable mounted for dosimeters. | |
| Spark microphone assembly, 3 in. cylindrical 'mast' type for use as SLM | |
| Spark microphone assembly, cable mounted for dosimeters. | |
| TEDS 377C13 pressure microphone and 426E01 preamplifier, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB) |