The Charge Output Pressure Sensor model 112A03 from PCB Piezotronics, Inc. features a measurement range of up to 10,000 psi (68,950 kPa) and a sensitivity of 1.20 pC/psi (0.17 pC/kPa). It is designed for high-performance applications with a maximum static pressure rating of 15,000 psi (103,420 kPa) and a resonant frequency of at least 250 kHz. The sensor has a rise time of less than or equal to 2.0 microseconds and a non-linearity of less than or equal to 1.0% full scale. Operating within a temperature range of -100 to +400 °F (-73 to +204 °C), the sensor also has a temperature coefficient of sensitivity of less than or equal to 0.03%/°F. It is constructed with a quartz sensing element and features a welded hermetic seal, ensuring durability in harsh environments. The housing is made of 17-4 stainless steel, and the diaphragm is composed of Invar, providing excellent mechanical stability. The sensor's electrical output is negative for positive pressure, with a capacitance of 21 pF and an insulation resistance of at least 10^12 Ohms at room temperature. It is equipped with a 10-32 coaxial jack for electrical connection and weighs 0.212 oz (6.0 g) with the clamp nut. The product is suitable for applications requiring high sensitivity and reliability in pressure measurement.
High sensitivity pressure probe, 10k psi, 1 pC/psi, 0.218" dia. INVAR diaphragm, accel. comp., 5-point cal ranges at 10kpsi, 5kpsi., and 100 psi.
High sensitivity pressure probe, 10k psi, 1 pC/psi, 0.218" dia. diaphragm, accel. comp. Measurement Range: 10000 psi (68950 kPa) Sensitivity: (-10 to +25%) 1.1 pC/psi (0.160 pC/kPa) Temperature Range: (Operating) -400 to +400 °F (-240 to +204 °C) Electrical Connector: 10-32 Coaxial Jack Weight: (with clamp nut) 0.212 oz (6.0 gm) This model also replaces 112A and 112A02.
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 112A03 |
| Product Name | Charge Output Pressure Sensor |
| Device Category | Sensor |
| Measurement Type | Gauge |
| Working Pressure Range | 15000 psi (10557 m H2O) |