The ICP® Pressure Sensor model 105C12 from PCB Piezotronics, Inc. features a measurement range of 1,000 psi (6,895 kPa) with a sensitivity of 5.0 mV/psi (0.73 mV/kPa). It can withstand a maximum pressure of 7,500 psi (51,700 kPa) and has a resolution of 0.02 psi (0.14 kPa). The sensor exhibits a resonant frequency of at least 250 kHz and a rise time of less than or equal to 2.0 µs. Operating within a temperature range of -100 to +250 °F (-73 to +121 °C), the sensor has a temperature coefficient of sensitivity of less than or equal to 0.09 %/°F. It is designed to handle maximum vibration levels of 1,000 g pk and shock levels of 5,000 g pk. The sensor's housing is made of stainless steel, with a diaphragm constructed from 17-4 stainless steel, ensuring durability and reliability. The device requires an excitation voltage of 22 to 30 VDC and operates with a constant current excitation of 2 to 20 mA. It has a positive output polarity for positive pressure measurements and features a welded hermetic seal for environmental protection. The sensor is compact, weighing only 0.055 oz (1.56 g), making it suitable for applications where space is limited.
Subminiature ICP® pressure sensor, 1000 psi, 5 mV/psi, 0.099" dia. diaphragm, 10-32 mtg thd
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 105C12 |
| Product Name | ICP® Pressure Sensor |
| Device Category | Sensor |