PCB Piezotronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2 Socket MIL to BNC Jack with overmold | |
| 2-pin, MS3101A connector (meets MIL-C-5015) | |
| 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 0 feet of General purpose, polyurethane jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Blunt cut cable with 5 meters of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Blunt cut cable with 75 feet of Steel armored, high temp PTFE | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to BNC jack with 5 feet of General purpose, polyurethane jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to BNC plug with 17 meters of General purpose, polyurethane jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to BNC plug with 5 meters of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 25 feet of General purpose, polyurethane jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 15 feet of High temperature, PTFE jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 25 feet of High temperature, PTFE jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 40 feet of High temperature, PTFE jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 45 feet of High temperature, PTFE jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 5 meters of Steel armored, polyurethane | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 60 feet of High temperature, PTFE jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 70 feet of High temperature, PTFE jacket | |
| 2-socket environmental boot connector (MIL-C-5015 compatible) | |
| 2-socket high temperature "mini MIL" connector, 7/16-27 thd (MIL-C-5015 compatible) to 2-pin plug (PC06A-8-2P) mates to input of 495B10 S with 10 feet of High temperature PTFE jacket | |
| 2-socket high temperature "mini MIL" connector, 7/16-27 thd (MIL-C-5015 compatible) to 2-pin plug (PC06A-8-2P) mates to input of 495B10 S with 20 feet of High temperature PTFE jacket | |
| 2-socket high temperature "mini MIL" connector, 7/16-27 thd (MIL-C-5015 compatible) to 2-pin plug (PC06A-8-2P) mates to input of 495B10 S with 25 feet of High temperature PTFE jacket | |
| 2-socket high temperature "mini MIL" connector, 7/16-27 thd (MIL-C-5015 compatible) to 2-pin plug (PC06A-8-2P) mates to input of 495B10 S with 5 feet of High temperature PTFE jacket | |
| 2-socket high temperature "mini MIL" connector, 7/16-27 thd (MIL-C-5015 compatible) to Blunt cut cable with 18 feet of High temperature PTFE jacket | |
| 2-socket high temperature connector (MIL-C-5015 compatible) to 2-socket MS3116 bayonet connector (meets MIL-C-26482) with 4 feet of High temperature PTFE jacket | |
| 2-socket high temperature connector (MIL-C-5015 compatible) | |
| 2-socket high temperature connector w/environmental boot, SS ring, & adaptor (MIL-C-5015 compatible) | |
| 2-socket MIL with ext strain relief | |
| 2-socket MIL-type connector, high temp (MS3106) | |
| 2-socket modified MS3106 connector for right angle use (MIL-C-5015 compatible) | |
| 2-socket MS3101A connector with stainless steel collar ring (MIL-C-5015 compatible) - *Molded connector, not for individual sale | |
| 2-socket MS3101A connector with stainless steel collar ring (MIL-C-5015 compatible) to Blunt cut cable with 70 feet of High temperature, PTFE jacket | |
| 2-socket MS3101A connector with stainless steel collar ring (MIL-C-5015 compatible) to Blunt cut cable with 75 feet of Steel armored, high temp PTFE | |
| 2-socket MS3101A connector with stainless steel collar ring (MIL-C-5015 compatible) to Blunt cut cable with 99 feet of Steel armored, high temp PTFE | |
| 2-socket MS3101A connector with stainless steel collar ring (MIL-C-5015 compatible) to BNC plug with 5 feet of High temperature, PTFE jacket | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to Blunt cut cable with 1 meters of Steel armored, high temp PTFE | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to Blunt cut cable with 20 feet of Steel armored, high temp PTFE | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to Blunt cut cable with 67 feet of Steel armored, high temp PTFE | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to BNC jack with 10 feet of General purpose, polyurethane jacket | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to BNC plug with 70 feet of Steel armored, high temp PTFE | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to Pigtail leads, stripped and tinned (for use with 1 with 15 feet of General purpose, polyurethane jacket | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to Pigtail leads, stripped and tinned with 30 feet of High temperature, PTFE jacket | |
| 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) | |
| 2-socket MS3106 connector with environmental boot (meets MIL-C-5015) to 5-pin Turck connector with 12 feet of Steel armored, high temp PTFE | |
| 2-socket MS3106 connector with environmental boot (meets MIL-C-5015) to 5-pin Turck connector with 25 feet of Steel armored, high temp PTFE | |
| 2-socket MS3106 connector with environmental boot (meets MIL-C-5015)**Self-as sembly requires the use of 0.25” (6.35mm) cable** | |
| 2-socket MS3106A connector (meets MIL-C-5015) | |
| 2-socket MS3116 bayonet connector (meets MIL-C-26482) | |
| 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to Blunt cut cable with 120 feet of High temperature, PTFE jacket | |
| 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to Blunt cut cable with 200 meters of High temperature, PTFE jacket | |
| 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to Blunt cut cable with 90 feet of High temperature, PTFE jacket | |
| 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to Blunt cut cable with 95 feet of High temperature, PTFE jacket | |
| 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) | |
| 2-socket, high temperature, modified MS3106 connector for Right Angle use (MIL-C-5015 compatible) | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) - *Molded connector, not for individual sale | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 6 feet of High temperature, PTFE jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 120 meters of General purpose, polyurethane jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 130 meters of General purpose, polyurethane jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 175 meters of General purpose, polyurethane jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 35 meters of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 67 feet of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 9 meters of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to BNC plug with 1 feet of Steel armored, polyurethane | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to BNC plug with 125 feet of General purpose, polyurethane jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to BNC plug with 15 meters of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to BNC plug with 7 meters of High temperature, PTFE jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 25 feet of High temperature, PTFE jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 30 feet of High temperature, PTFE jacket | |
| 2-socket, molded composite connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 40 feet of High temperature, PTFE jacket | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) - *Molded connector, not for individual sale | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to Blunt cut cable with 35 feet of High temperature, PTFE jacket | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to Blunt cut cable with 37 feet of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to Blunt cut cable with 71 feet of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to Blunt cut cable with 87 feet of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to BNC plug with 12 meters of General purpose, polyurethane jacket | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to BNC plug with 26 feet of General purpose, polyurethane jacket | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to BNC plug with 5 meters of Shielded 2-conductor twisted pair polyurethane | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to BNC plug with 8 meters of General purpose, polyurethane jacket | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 66 feet of General purpose, polyurethane jacket | |
| 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned with 90 feet of General purpose, polyurethane jacket | |
| 3-socket environmental boot connector (MIL-C-5015 compatible) to Blunt cut cable with 200 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector (MIL-C-5015 compatible) to Blunt cut cable with 9 meters of Steel armored, 4-cond, polyurethane | |
| 3-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 10 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 30 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 50 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector (MIL-C-5015 compatible) | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Blunt cut cable with 30 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 1 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 10 meters of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 15 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 165 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 20 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 6 feet of 4-conductor, polyurethane jacket | |
| 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Pigtail leads, stripped and tinned (for use with 1 with 66 feet of 4-conductor, polyurethane jacket | |
| 3-socket molded composite connector (MIL-C-5015 compatible) for TO accelerometers | |
| 3-socket MS 3106 connector w/strain relief (meets MIL-C-5015) | |
| 3-socket, molded composite connector for use with biaxial sensors (MIL-C-5015 compatible) | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 1 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 10 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 15 meters of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 184 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 20 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 3 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 30 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 35 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) to Double splice assembly for 4-conductor cable to (2) 1-ft coaxial cables each to a BNC plug with 50 feet of 4-conductor, polyurethane jacket | |
| 3-socket, Nylon connector (MIL-C-5015 compatible) | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Blunt cut cable with 40 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 10 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet connector (meets MIL-C-26482) | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 10 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 10 feet of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 100 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 105 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 15 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 15 feet of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 150 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 180 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 2 meters of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 20 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 20 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 25 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 250 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 3 meters of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 30 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 30 feet of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 300 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 350 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 40 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 400 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 5 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 5 feet of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 5 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 50 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 6 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 6 feet of Steel armored, 4-cond, polyurethane | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 60 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 70 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Blunt cut cable with 75 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Pigtail leads, stripped and tinned with 10 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use to Pigtail leads, stripped and tinned with 15 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 bayonet plug, MIL-C-26482 (for use with TO64X sensors) | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) with 60 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to 6-pin Fischer style connector for use with DLI data collectors with 3 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Blunt cut cable with 12 meters of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Blunt cut cable with 65 feet of 4-conductor, polyurethane jacket | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Pigtail leads, stripped and tinned with 10 meters of 4-conductor, PTFE jacket | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 30 meters of 4-conductor,... | |
| 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) | |
| 5-pin Turck connector to 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) with 10 feet of General purpose, polyurethane jacket | |
| 6-pin MS3116 style (Entek DX) | |
| Field installable 2-socket environmental boot connector for 0.157" cable (MIL-C-5015 compatible) | |
| Field installable 2-socket environmental boot connector for 0.195" cable (MIL-C-5015 compatible) | |
| Field installable 2-socket environmental boot connector for 0.250" cable (MIL-C-5015 compatible) | |
| Field installable 2-socket molded composite connector w/strain relief (MIL-C-5015 compatible) | |
| Straight high temperature (+356 F) PPS conn. with stainless steel collar and FKM heat shrink strain relief |