PCB Piezotronics, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1-channel system, dual-mode charge amplifier system, line powered For ICP® and charge output sensors, includes medium and long discharge time constant settings. This modular series system consists of a signal... | |
| 12VDC to USB converter for SoundTrack LxT and Model 831 | |
| 18 Volt, 1 amp power supply / charger for 9100D Portable Vibration Calibrator, universal 100-240 V, 50/60 Hz. | |
| AC Power supply for HVM200, 100-240VAC to 5V with USB-A to micro-B cable (CBL218), 3 ft (1m) | |
| AC Power supply for Model 831 and SoundTrack LxT (100-240VAC to 5V USB w/mini-B cable CBL138). | |
| DIN rail mount 24 VDC power supply, 120-230 VAC input 24 VDC Power Supply; 120 to 230 VAC powered; DIN rail mount; 3.75 kV isolation; 1.3A maximum | |
| Handheld, single channel Isotron Power Supply and Signal Conditioner | |
| Power Supply 100-250VAC 15VDC 3A 2.1mm (replacement power supply for 831-INT) | |
| Power supply for cal of velocimeters found on aircraft. Utilizes USB power available on portable calibrator generate +/- 5 VDC power. Term to USB on one side and 4-pin 0.5-28... | |
| Single channel power and amplification for precision mic, 7-pin LEMO® input, internal batteries, 0 and 200 V polarization, flat (Z), A or C-WT, 0 to 50 dB gain range. For... | |
| Universal AC power adapter, 100-240 VAC/ 50-60 Hz input, 33 VDC output, 5-pin DIN (for models 482C05 and 482C15), line cord | |
| Universal AC power adapter, 100-240 VAC/ 50-60 Hz input, 33 VDC output, 6-pin mini DIN (for models 480B21), line cord |