PCB Piezotronics, Inc. Charge Output Pressure Sensor 119B12

Description
High pressure ballistic pressure sensor, 120k psi, 0.25 pC/psi, accel comp., floating clamp nut (ceramic coated dia.)
Datasheet
Description
High pressure ballistic pressure sensor, 120k psi, 0.25 pC/psi, accel comp., floating clamp nut (ceramic coated dia.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Output Pressure Sensor - 119B12 - PCB Piezotronics, Inc.
Depew, NY, United States
Charge Output Pressure Sensor
119B12
Charge Output Pressure Sensor 119B12
High pressure ballistic pressure sensor, 120k psi, 0.25 pC/psi, accel comp., floating clamp nut (ceramic coated dia.)

High pressure ballistic pressure sensor, 120k psi, 0.25 pC/psi, accel comp., floating clamp nut (ceramic coated dia.)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 119B12
Product Name Charge Output Pressure Sensor
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 125000 psi (87972 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1006938-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details