PCB Piezotronics, Inc. PRESSURE TRANSDUCER 8511A-10K

Description
Pressure Sensor, 10,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable
Description
Pressure Sensor, 10,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable

Suppliers

Company
Product
Description
Supplier Links
PRESSURE TRANSDUCER - 8511A-10K - PCB Piezotronics, Inc.
Depew, NY, United States
PRESSURE TRANSDUCER
8511A-10K
PRESSURE TRANSDUCER 8511A-10K
Pressure Sensor, 10,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable

Pressure Sensor, 10,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 8511A-10K
Product Name PRESSURE TRANSDUCER
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039522-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP235 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details