PCB Piezotronics, Inc. PRESSURE TRANSDUCER 8511A-5KM1-S

Description
Pressure Transducer, Piezoresistive 5kPSUG 20" LG Cable
Description
Pressure Transducer, Piezoresistive 5kPSUG 20" LG Cable

Suppliers

Company
Product
Description
Supplier Links
PRESSURE TRANSDUCER - 8511A-5KM1-S - PCB Piezotronics, Inc.
Depew, NY, United States
PRESSURE TRANSDUCER
8511A-5KM1-S
PRESSURE TRANSDUCER 8511A-5KM1-S
Pressure Transducer, Piezoresistive 5kPSUG 20" LG Cable

Pressure Transducer, Piezoresistive 5kPSUG 20" LG Cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 8511A-5KM1-S
Product Name PRESSURE TRANSDUCER
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039478-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - KP229F3519XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details