PCB Piezotronics, Inc. Datasheets for Torque Sensors

Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more

Product Name Notes
PCB L&T Reaction Torque Transducer, 100 in-lb/8.3 ft-lb (11 N-m) rated capacity, 50% static overload protection, 2-in (50.8 mm) Steel Flange
PCB L&T Reaction Torque Transducer, 200k in-lb/16.7k ft-lb (22.6 kN-m) rated capacity, 50% static overload protection, 9.75-in (247.7 mm) Steel Flange
PCB L&T Reaction Torque Transducer, 20k in-lb/1,667 ft-lb (2.3 kN-m) rated capacity, 50% static overload protection, 5-in (127 mm) Steel Flange
PCB L&T Reaction Torque Transducer, 5,000 in-lb/417 ft-lb (565 N-m) rated capacity, 50% static overload protection, 4-in (101.6 mm) Steel Flange
PCB L&T Reaction Torque Transducer, 50 in-lb/4.2 ft-lb (5.6 N-m) rated capacity, 50% static overload protection, 2-in (50.8 mm) Steel Flange
PCB L&T Rotary Torque Only Transducer, w/Auto-ID, 3,000 Nm (2213 lbf-ft), 1-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/...
PCB L&T TORKDISC® System, 16-bit telemetry system, 100k in-lb/8,333 ft-lb(11.3 kN-m) rated capacity, 100% static overload protection, 10,000 RPM Max., steel alloy
PCB L&T TORKDISC® System, 16-bit telemetry system, 10k in-lb/833 ft-lb (1.1 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit,...
PCB L&T TORKDISC® System, 16-bit telemetry system, 2,000 in-lb/167 ft-lb (226 N-m) rated capacity, 200% static overload protection, 15,000 RPM Max., anodized aluminum
PCB L&T TORKDISC® System, 16-bit telemetry system, 20k in-lb/1,667 ft-lb(2.26 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24...
PCB L&T TORKDISC® System, 16-bit telemetry system, 30k in-lb/2,500 ft-lb(3.4 kN-m) rated capacity, 150% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24...
PCB L&T TORKDISC® System, 16-bit telemetry system, 5,000 in-lb/417 ft-lb (565 N-m) rated capacity, 200% static overload protection, 15,000 RPM Max., steel alloy
PCB L&T TORKDISC® System, 16-bit telemetry system, 50k in-lb/4,167 ft-lb(5.65 kN-m) rated capacity, 100% static overload protection, 10,000 RPM Max., steel alloy
PCB L&T Torque Sensor, Rotary Transformer, 1000 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002 Speed sensor sold separately.
PCB L&T Torque Sensor, Rotary Transformer, 200 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002 Speed sensor sold separately.
PCB L&T Torque Sensor, Rotary Transformer, 2000 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002 Speed sensor sold separately.
PCB L&T Torque Sensor, Rotary Transformer, 500 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002 Speed sensor sold separately.
PCB L&T Torque Sensor, Rotary Transformer, Shaft to Shaft, 1k in-lb Capacity FS, 15k RPM Max., MS Conn.
PCB L&T Torque Sensor, Rotary Transformer, Shaft to Shaft, 36k in-lb Capacity FS, 6.7k RPM Max., MS Conn. Speed sensor and foot mount sold separately.
Rotary Torque Angle Transducer, w/Auto-ID, 1,000 lbf-ft (1356 Nm), 1-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 10,000 Nm (7376 lbf-ft), 1 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea...
Rotary Torque Angle Transducer, w/Auto-ID, 100 lbf-ft (136 Nm), 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 100 lbf-in (11.3 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 100 lbf-in (11.3 Nm), 1/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 15 Nm (132 in-lb), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 15 Nm (132 in-lb), 1/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 20 lbf-in (2.3 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 200 lbf-in (22.6 Nm), 3/8-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 200 Nm (148 lbf-ft), 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 3,000 lbf-ft 4068 Nm), 1-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 3,000 Nm (2213 lbf-ft), 1-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 300 lbf-ft (406 Nm), 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 32 ozf-in (0.23 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 50 lbf-ft (68 Nm), 3/8-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 50 lbf-in (5.6 Nm), 1/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 500 Nm (369 lbf-ft), 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Angle Transducer, w/Auto-ID, 600 lbf-ft (814 Nm), 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 1,000 lbf-ft (1356 Nm), 1-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 10,000 Nm (7376 lbf-ft), 1 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea...
Rotary Torque Only Transducer, w/Auto-ID, 100 lbf-ft (136 Nm), 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 100 lbf-in (11.3 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 100 lbf-in (11.3 Nm), 1/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 200 lbf-in (22.6 Nm), 3/8-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 200 Nm (148 lbf-ft), 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 3,000 lbf-ft (4068 Nm), 1-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 300 lbf-ft (406 Nm), 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 32 ozf-in (0.23 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 50 lbf-ft (68 Nm), 3/8-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 50 lbf-in (5.7 Nm), 1/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Rotary Torque Only Transducer, w/Auto-ID, 500 Nm (369 lbf-ft), 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te...
Stationary Torque Transducer, 100 in-lb (11.3 Nm), 1/4-inch Square Drive, 4-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as...
Stationary Torque Transducer, 200 ft-lb (271 Nm), 1/2-inch Square Drive, 4-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as...
TORKDISC® System, 16-bit telemetry system, 1,000 in-lb/83 ft-lb (113 N-m) rated capacity, 200% static overload protection, 15,000 RPM Max., anodized aluminum
Torque Sensor, Rotary Transformer, 5000 in-lb Capacity FS, Flanges and Splines per AND10262 & AND20002