PCB Piezotronics, Inc. Datasheets for USB Cables

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more

Product Name Notes
056 3 Conductor twisted shield cable, 6 ft, 3 socket Mil to Spade Lugs for powering Bently Nevada 3 Pin Sensors (24 Vdc) with Model 9100-PS02 USB power supply
Cable, USB A to mini-B, 1 meter
Cable, USB-A to micro-B, 3 ft (1 m)
Echo® Programming Cable with RS232 to mini USB connector for programming Echo® sensors Model 070A87 is a special RS-232 adapter cable with a DB9 connector to a Micro USB connector...
USB self-powered 2 port hub