The CHARGE OUTPUT PRESSURE SENSOR model 176A31 from PCB Piezotronics, Inc. features a sensitivity of 6 pC/psi and a measurement range of up to 3,000 psi (206.8 bar), with a maximum pressure rating of 5,200 psi (358.5 bar). It has a resonant frequency of at least 100 kHz and a frequency response of ± 5% up to 20 kHz. The sensor exhibits non-linearity of ,â§ 1% FS and can withstand an axial shock of up to 2,000 g. Operating temperature ranges from -94 to 1,400 °F (-70 to 760 °C), with the connector rated for -65 to 900 °F (-53.9 to 482.2 °C). The sensor is constructed with a nickel alloy housing and features a welded hermetic seal. It has a differential output polarity and a capacitance of 70 pF. The sensor is designed for high-performance applications, making it suitable for environments requiring robust pressure measurement capabilities.
Differential charge output pressure sensor with UHT-12™ element, 6.0 pC/psi, +1400 F
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 176A31 |
| Product Name | CHARGE OUTPUT PRESSURE SENSOR |
| Device Category | Sensor |