PCB Piezotronics, Inc. Datasheets for Audio Cables

Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality.  Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.  
Audio Cables: Learn more

Product Name Notes
1/8 in stereo to 1/8 in stereo cable, 6 ft
Custom microphone extension cables, 5-pin Switchcraft®, specify length up to 200 ft (60 m)
Custom microphone extension cables, 7-pin LEMO®, specify length up to 200 ft (60 m)
Microphone cable "T", takes signal directly from the microphone preamp (5-pin Switchcraft®)
Microphone cable "T", takes signal directly from the microphone preamp (5-pin Switchcraft). Includes DC blocking capacitor
Microphone extension cable, 5 pin Switchcraft®, 10' (3m).
Microphone extension cable, 5 pin Switchcraft®, 100' (30m).
Microphone extension cable, 5 pin Switchcraft®, 20' (6m) without ferrite bead- Use with Model 812 and 820.
Microphone extension cable, 5 pin Switchcraft®, 20' (6m).
Microphone extension cable, 5 pin Switchcraft®, 200' (61m).
Microphone extension cable, 5 pin Switchcraft®, 25' (8m).
Microphone extension cable, 5 pin Switchcraft®, 35' (11m).
Microphone extension cable, 5 pin Switchcraft®, 50' (15m).
Microphone extension cable, 5 pin Switchcraft®, 66' (20m).
Microphone extension cable, 7 pin LEMO®, 10' (3m).
Microphone extension cable, 7 pin LEMO®, 100' (30m).
Microphone extension cable, 7 pin LEMO®, 20' (6m).
Microphone extension cable, 7 pin LEMO®, 200' (61m).
Microphone extension cable, 7 pin LEMO®, 25' (8m).
Microphone extension cable, 7 pin LEMO®, 35' (11m).
Microphone extension cable, 7 pin LEMO®, 50' (15m).
Microphone extension cable, 7 pin LEMO®, 6' (2m).
Microphone extension cable, 7 pin LEMO®, 66' (20m).
Omnidirectional (Dodecahedral) source with 10 m cable and carrying case. Use with BAS002 power amplifier For more information see http://www.larsondav is.com/Products/Soun dSources