PCB Piezotronics, Inc. Charge Pressure Sensor 137A

Description
FREE FIELD BLAST PRESSURE PENCIL PROBE Charge-mode blast pressure pencil probe, 500 psi, 0.4 pC/psi
Datasheet
Description
FREE FIELD BLAST PRESSURE PENCIL PROBE Charge-mode blast pressure pencil probe, 500 psi, 0.4 pC/psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Pressure Sensor - 137A - PCB Piezotronics, Inc.
Depew, NY, United States
Charge Pressure Sensor
137A
Charge Pressure Sensor 137A
FREE FIELD BLAST PRESSURE PENCIL PROBE Charge-mode blast pressure pencil probe, 500 psi, 0.4 pC/psi

FREE FIELD BLAST PRESSURE PENCIL PROBE

Charge-mode blast pressure pencil probe, 500 psi, 0.4 pC/psi

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 137A
Product Name Charge Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data