PCB Piezotronics, Inc. Datasheets for Battery Chargers
Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.
Battery Chargers: Learn more
| Product Name | Notes |
|---|---|
| Battery Charger for EPS030 and EPS029. Input: 100-240VAC, 50-60Hz, 0.80-035A. Output:14.7VDC, 2.25A, Charge End: 13.8VDC, connector ID 2.5mm, OD 5.5mm | |
| Battery Charger for LiFePo batteries with Anderson Powerpole connectors. Input: 100-240VAC, 50-60Hz. Output: 3A, cable length 1 ft (30 cm) | |
| Battery Charger for SLA batteries with Anderson Powerpole connectors. Input: 100-240VAC, 50-60Hz, 0.80-035A. Output:14.7VDC, 3A, Output cable length 1 ft (30 cm) | |
| Battery Charger, Model 920/962, 18 VDC, Universal 94-210 VAC. | |
| Wireless Qi charger pad including USB cable and universal power supply |