PCB Piezotronics, Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| 1-channel system, dual-mode vibration charge amplifier, line powered For ICP® and charge output sensors, provides acceleration, velocity, or displacement output signals. This modular series system consists of a signal conditioner... | |
| 1-channel, battery-powered, ICP® sensor signal cond., gain x1, x10, x100, BNC input/output conn., 4 mA | |
| 1-Channel, battery-powered, ICP® sensor signal conditioner, gain x1, x10, x100, 2mA, BNC input/output connectors. | |
| 1-channel, line-powered, ICP® sensor signal cond., AC/DC coupling, BNC input/output conn. | |
| 1-channel, line-powered, ICP® sensor signal cond., gain x1, x10, x100, BNC input/output conn. | |
| 1-channel, line-powered, ICP® sensor signal cond., unity gain, BNC input/output conn. | |
| 12-channel summation ICP® sensor signal cond. module, (12) BNC jack inputs, (13) BNC jack outputs (for modular Series 440) | |
| 16-channel, line-powered, ICP® sensor signal cond. (base model - requires options) Powers ICP® sensors and in-line charge converters requiring constant current excitation. Can be configured with many options including gain,... | |
| 16-channel, line-powered, ICP® sensor signal cond., fine gain, computer/front panel control, programmable filter Powers ICP® sensors and in-line charge converters requireing constant current excitation. Preconfigured with the following options: 080,... | |
| 16-channel, line-powered, ICP® sensor signal cond., unity gain, (16) BNC input/output conn. Powers ICP sensors and in-line charge converters requireing constant current excitation. Preconfigured with the 080 option. See specification... | |
| 2-channel, USB-powered, ICP® sensor signal conditioner with USB digital output (24-bit A/D) Learn more about Model 485B39 | |
| 2-channel, USB-powered, ICP® signal conditioner, unity gain | |
| 2-channel, USB-powered, sensor signal conditioner with USB digital output (24-bit A/D). ICP input on channel 1, voltage input on channel 2 | |
| 2-channel, voltage inputs, USB-powered, sensor signal conditioner with USB digital output (24-bit A/D) | |
| 3-channel, battery-powered, ICP® sensor signal cond., gain x1, x10, x100, BNC input/output conn. 3-channel, Battery-powered, ICP® Sensor Signal Conditioner with Gain x1, x10 and x100 for each channel. BNC input... | |
| 3-channel, line-powered, signal cond. for single-ended MEMS and capacitive sensors, 4-pin input conn. | |
| 4-channel, line powered, ICP® sensor signal cond., AC/DC coupling, gain x0.1 to x200 | |
| 4-channel, line-powered, bridge/differential/ ICP® sensor signal cond., incremental gain, Autozero, RS-232, Ethernet | |
| 4-channel, line-powered, ICP® sensor signal cond., incremental gain x0.1 to x200, RS-232 | |
| 4-channel, line-powered, ICP®/charge sensor signal cond., incremental gain, selectable charge conversion, TEDS, 10k LPF, RS-232, Ethernet | |
| 4-channel, line-powered, ICP®/charge sensor signal cond., incremental gain, selectable charge conversion, TEDS, 10k LPF, RS-232 | |
| 8-channel, line-powered, bridge/differential/ ICP® sensor signal cond., incremental gain, Autozero, Ethernet | |
| 8-channel, line-powered, ICP® sensor signal cond. (base model - requires options) Powers ICP® sensors and in-line charge converters requireing constant current excitation. Can be configured with many options including gain,... | |
| 8-channel, line-powered, ICP® sensor signal cond., internal jumper selectable gain x1, x10, x100, rack mount | |
| 8-channel, line-powered, ICP® sensor signal cond., unity gain, BNC input/output conn., rack mount | |
| 8-channel, line-powered, ICP® sensor signal cond., x0.1 to x200 gain, TEDS, Ethernet | |
| 8-channel, line-powered, ICP®/charge sensor signal cond., gain, Ethernet, ext. cal., selectable input ground isolation Included internal calibration signal for end-to-end testing of output cable to data aquisition system | |
| 8-channel, line-powered, ICP®/charge sensor signal cond., gain, selectable LPF, Ethernet, keypad/display | |
| 8-channel, line-powered, ICP®/charge sensor signal cond., gain, selectable LPF, Ethernet | |
| Computational ICP® sensor signal cond. module, 8-channels, 4 differenced outputs, 1 sum of the 4 differenced outputs (for modular Series 440) | |
| DIN rail mount ICP® signal conditioner, 24 VDC input ICP Signal Conditioner, Din Rail mounted. 18 VDC excitation voltage, with internally jumper selectable excitation current and voltage gain. | |
| DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA output for fixed 0-1 ips pk vibration, raw vibration output, fixed 3.5 Hz to 10 kHz frequency range | |
| DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA output for fixed 0-1 ips RMS vibration, raw vibration output, fixed 3.5 Hz to 10 kHz frequency range | |
| Electronics, 3-channel PE/Isotron signal conditioner, RS-232 serial interface | |
| ICP sensor simulator, for signal conditioner testing, RoHS compliant Has been replaced by 401B04 | |
| ICP® sensor signal cond., 35mm DIN-rail mount, peak track hold and waveform analog output, AC/DC coupling, gain, setup configurable via USB or Ethernet communications. | |
| ICP® sensor simulator, for signal conditioner testing | |
| Model 3200 LabMaster Pro; interface w/PC via USB; w/4-channel data acquisition & signal conditioning, Analog & Digital IO for drive motor control, and LabMaster fastener testing software. PC not included... | |
| PCB L&T 5-digit red LED display, 1/8 DIN panel mount strain gage signal conditioner, 10 VDC excitation, 1.5 mV/V full scale, 4 set points, +/-10 VDC & 4 to 20... | |
| PCB L&T 5-digit red LED display, 1/8 DIN panel mount strain gage signal conditioner, 10 VDC excitation, 2.5 mV/V full scale, 4 set points, 10 VDC & 4 to 20... | |
| PCB L&T Carrier frequency strain gage signal conditioner with a 41/2-digit LED digital display and 0 to 5 VDC analog output The Series 8120 signal conditioners are designed for use... | |
| PCB L&T In-line strain gage signal conditioner, calibrated +/- 10V and 4 to 20 mA outputs, 10 VDC excitation voltage, switch activated shunt, 12 to 28 VDC operation, IP66 enclosure,... | |
| Platinum Stock Product; 4-channel, Line-powered, ICP® sensor signal cond., Internal jumper selectable gain x1, x10, x100 | |
| Platinum Stock Products; 1-channel, battery-powered, ICP® sensor signal cond., unity gain, BNC input/output conn. | |
| Platinum Stock Products; 4-channel, line-powered, ICP® sensor signal cond., unity gain, BNC input/output conn. | |
| Rechargeable single channel signal conditioner, input binder conn, bridge output via BNC jack, gain x1, x10, x100 | |
| SIGNAL CONDITIONER | |
| SIGNAL CONDITIONER Powers ICP and in-line charge converters requireing constant current excitation. Preconfigured with the following options: 080, 035, 101, 103, and 102. See specification for details. | |
| SIGNAL CONDITIONER Powers ICP® sensors and in-line charge converters requireing constant current excitation. Can be configured with many options including gain, filtering, switched outputs, integration, rms conversion, computer control, daisy... | |
| SIGNAL CONDITIONER Powers ICP® sensors and in-line charge converters requiring constant current excitation. Can be configured with many options including gain, filtering, switched outputs, integration, rms conversion, computer control, daisy... |