PCB Piezotronics, Inc. Datasheets for Shock and Vibration Testing Shakers
Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.
Shock and Vibration Testing Shakers: Learn more
| Product Name | Notes |
|---|---|
| 4.5 lb Miniature Shaker, 4.5 lbf rated sine force, 0.2" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06... | |
| Accel Cal Workstation. System is turnkey, step sine excited, based on FFT. Allows NIST traceable calibrations. Shaker system, SUT signal cond must be specified separately | |
| Dual Purpose Shaker, 489 N (110 lbf) pk sine force, 25.4 mm (1") pk-pk stroke, through-hole armature for stinger attachment/modal testing, 83 mm (3.25") diameter mounting surface. Trunnion mounting base... | |
| Dual Purpose Shaker, 75 lbf pk sine force, 1" pk-pk stroke, through-hole armature for stinger attachment/modal testing, 3.25" diameter mounting surface supports payloads up to 7lb. Trunnion base and 2000X03... | |
| Electrodynamic Exciter Kit with Horizontal Table. 110 lbf pk sine force system. Includes 2110E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier,... | |
| Electrodynamic Exciter Kit with Horizontal Table. 178 N (40 lbf) pk sine force system. Includes 2075E shaker with 2100E21-400 power amplifier, lightweight horizontal magnesium flexure table, shaker mounting base for... | |
| Electrodynamic Exciter Kit with Horizontal Table. 75 lbf pk sine force system. Includes 2075E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier,... | |
| Electrodynamic Exciter Kit, 110 lbf pk sine force, 1" pk-pk stroke, supports payloads to 10 lbs, includes 2110E dual purpose platform shaker with 2050E09-FS power amplifier, cooling package, and 2000X03... | |
| Electrodynamic Exciter Kit, 40 lbf pk sine force, 1" pk-pk stroke, supports payloads to 7 lbs, includes 2075E dual purpose platform shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. | |
| Electrodynamic Exciter Kit, 58 N (13 lbf) pk sine force, 13 mm (0.5") pk-pk stroke, 10-32 center mounting hole. Includes 2025E-HF high frequency shaker, with 2100E21-400 power amplifier, cable and... | |
| Electrodynamic Exciter Kit, 75 lbf pk sine force, 1" pk-pk stroke, supports payloads to 7 lbs, includes 2075E dual purpose platform shaker with 2050E09 power amplifier, cooling package, and 2000X03... | |
| Handheld vibration shaker 1g (rms or peak) at 159.2 Hz operating frequency and max 8.8 oz load capacity, "AA" battery powered or optional model 073A16 AC adaptor, includes protective carrying... | |
| High Frequency Shaker, 58 N (13 lbf) pk sine force, 13 mm (0.5") pk-pk stroke, 10-32 center mounting hole; includes cable and trunnion mounting base. | |
| Inertial Shaker Kit, 9 N (2 lbf) pk sine force, includes 2002E inertial shaker with 2100E21-100 power amplifier, and mounting accessories. System includes the following components: 2002E mini inertial shaker... | |
| Low Frequency Portable Shaker Table. Calibrates vibration transducers with adjustable frequency range (0.7 Hz - 2 kHz) and amplitude settings. LCD readout in English or metric units. | |
| Low power, industrial, ceramic shear ICP® accel., 100 mV/g, 1.5 to 8000 Hz, low profile with side exit, 3-pin connector, single point ISO 17025 accredited calibration | |
| Miniature Inertial Shaker, 9 N (2 lbf) pk sine force, 6N (1.4 lbf) RMS random force (natural cooling). Includes cable, mounting screws and spare fuses. | |
| Miniature shaker kit, 4 lbf pk sine force, includes 2004E miniature shaker with power amplifier and accessories. System includes the following components: 2004E mini shaker 2100E21-100 power amplifier | |
| Miniature Shaker Kit, 7 lbf pk sine force, includes 2007E miniature shaker with power amplifier and accessories. System includes the following components: 2007E mini shaker 2100E21-100 power amplifier | |
| Miniature shaker with integrated amplifier with BNC input, 31 N (7 lbf) pk sine force, 13 mm (0.5") pk-pk stroke. Includes trunnion base, 2110G06 stinger kit, and heavy duty case. | |
| Miniature shaker with integrated amplifier with BNC input, 4.5 lbf pk sine force, 0.2" pk-pk stroke, supports payloads to 2 lbs. Includes trunnion base, 2110G06 stinger kit, and heavy duty... | |
| Miniature Shaker, 7lbf rated sine force, 0.5" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit. | |
| Modal Shaker Kit, 133 N (30 lbf) pk sine force, 36 mm (1.4") pk-pk stroke, includes 2060E modal shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the... | |
| Modal Shaker Kit, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, includes 2025E modal shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the... | |
| Modal Shaker Kit, 60 lbf pk sine force, 1.4" pk-pk stroke, includes 2060E modal shaker with 2050E09 power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components:... | |
| Modal Shaker, 267 N (60 lbf) pk sine force, 36 mm (1.4") pk-pk stroke, with adjustable collet stinger attachment and through-hole armature design, includes 2000X03 accessory kit and trunnion mounting... | |
| Modal Shaker, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, with adjustable collet stinger attachment and through-hole armature design, includes 2000X03 accessory kit and trunnion mounting... | |
| Platinum Stock Product Handheld shaker, 1g at 159.2 Hz (for up to 210 grams total weight of sensor, cable and mtg. accessories). | |
| Portable Vibration Calibrator: ICP & voltage inputs, frequency range 5 Hz to 10 kHz, max amplitude 20 g, 20 ips, 150 mils, English & metric scales, certificates in mV, pC,... | |
| Portable Vibration Shaker Table: Frequency range 5 Hz to 10 kHz – max amplitude 20 g, 20 ips, 150 mils – English & metric scales – A2LA accredited +/- 3%... |