PCB Piezotronics, Inc. Datasheets for Linear Velocity Sensors
Linear velocity sensors measure the linear velocity of an object using either contact or non-contact techniques.
Linear Velocity Sensors: Learn more
| Product Name | Notes |
|---|---|
| DIN rail mount controller for use with universal inputs, 2 form A relays Fully programmable universal transmitter with current output, voltage output, and two relay outputs. Provides loop power for... | |
| General purpose, industrial, ceramic shear ICP® accel, 100 mV/ips, 3 to 9k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration | |
| Intrinsically-safe, industrial, ceramic shear ICP® accel, 100 mV/ips, 3 to 9k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration | |
| Seismoprobe Velocity Two-wire Transducer, 0 ± 100 angle, 10 Hz, 15 feet integral cable, isolated circular 1/4-in 28 UNF stud, ATEX/IECEx approved | |
| Vibration transmitter (for use w/ICP® sensor), 4 to 20 mA output, 10 to 1k Hz |