PCB Piezotronics, Inc. Pressure Sensor, ICP® 111A22

Description
General purpose ICP® pressure probe, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm, accel. comp.
Datasheet
Description
General purpose ICP® pressure probe, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm, accel. comp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, ICP® - 111A22 - PCB Piezotronics, Inc.
Depew, NY, United States
Pressure Sensor, ICP®
111A22
Pressure Sensor, ICP® 111A22
General purpose ICP® pressure probe, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm, accel. comp.

General purpose ICP® pressure probe, 5000 psi, 1 mV/psi, 0.218" dia. diaphragm, accel. comp.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 111A22
Product Name Pressure Sensor, ICP®
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6041384-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 363 psi (255 m H2O)
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP49T-05-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 232 psi (10.21 to 163 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details