PCB Piezotronics, Inc. Pressure Sensor, Charge Output 136A

Description
Tourmaline hydraulic pressure calibration transfer standard, 20k psi, 0.2 pC/psi
Description
Tourmaline hydraulic pressure calibration transfer standard, 20k psi, 0.2 pC/psi
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 136A is a charge output pressure sensor designed for high-pressure applications, with a measurement range of up to 15,000 psi (103,400 kPa). It features a sensitivity of 0.2 pC/psi (0.029 pC/kPa) and a non-linearity of less than 0.5% full scale. The sensor has a resonant frequency of at least 1.0 MHz and a rise time of 3.0 microseconds or less, making it suitable for dynamic pressure measurements. Operating within a temperature range of -15 to +100 °F (-26 to +37 °C), the sensor is constructed with a tourmaline sensing element and housed in 17-4 stainless steel, ensuring durability. It has an insulation resistance of at least 10^12 Ohms and a capacitance of 10 pF. The electrical connector is a 10-32 coaxial jack, and the sensor weighs 0.8 oz (22.0 gm). The product is supplied with accessories for sensitivity calibration at various pressure points.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 136A is a charge output pressure sensor designed for high-pressure applications, with a measurement range of up to 15,000 psi (103,400 kPa). It features a sensitivity of 0.2 pC/psi (0.029 pC/kPa) and a non-linearity of less than 0.5% full scale. The sensor has a resonant frequency of at least 1.0 MHz and a rise time of 3.0 microseconds or less, making it suitable for dynamic pressure measurements. Operating within a temperature range of -15 to +100 °F (-26 to +37 °C), the sensor is constructed with a tourmaline sensing element and housed in 17-4 stainless steel, ensuring durability. It has an insulation resistance of at least 10^12 Ohms and a capacitance of 10 pF. The electrical connector is a 10-32 coaxial jack, and the sensor weighs 0.8 oz (22.0 gm). The product is supplied with accessories for sensitivity calibration at various pressure points.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Charge Output - 136A - PCB Piezotronics, Inc.
Depew, NY, United States
Pressure Sensor, Charge Output
136A
Pressure Sensor, Charge Output 136A
Tourmaline hydraulic pressure calibration transfer standard, 20k psi, 0.2 pC/psi

Tourmaline hydraulic pressure calibration transfer standard, 20k psi, 0.2 pC/psi

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 136A
Product Name Pressure Sensor, Charge Output
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6041384-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 363 psi (255 m H2O)
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP464E -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details