PCB Piezotronics, Inc. PRESSURE TRANSDUCER 8511A-20K

Description
Pressure Sensor, 20,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable
Description
Pressure Sensor, 20,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable

Suppliers

Company
Product
Description
Supplier Links
PRESSURE TRANSDUCER - 8511A-20K - PCB Piezotronics, Inc.
Depew, NY, United States
PRESSURE TRANSDUCER
8511A-20K
PRESSURE TRANSDUCER 8511A-20K
Pressure Sensor, 20,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable

Pressure Sensor, 20,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 8511A-20K
Product Name PRESSURE TRANSDUCER
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2858916 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP254 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers