PCB Piezotronics, Inc. Pressure Sensor, ICP® 132A36

Description
Micro ICP® pressure sensor, 140 mV/psi, 1/2-20 mtg thd (for high frequency velocity or TOA measurements)
Description
Micro ICP® pressure sensor, 140 mV/psi, 1/2-20 mtg thd (for high frequency velocity or TOA measurements)
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics, Inc. Pressure Sensor model 132A36 is an ICP® pressure sensor designed for high-frequency applications. It has a measurement range of 50 psi (345 kPa) and a sensitivity of 140 mV/psi (20.3 mV/kPa). The sensor can withstand a maximum dynamic pressure of 800 psi (5515 kPa) and features a resolution of 0.001 psi (0.007 kPa). With a resonant frequency of at least 1000 kHz and a rise time of less than 3 microseconds for incident pressure, this sensor is suitable for applications requiring rapid response. The operating temperature range is from 0 to +175 °F (-18 to +79 °C). It operates with an excitation voltage of 20 to 30 VDC and has a constant current excitation requirement of 2 to 20 mA. The sensing element is made of ceramic, housed in acetal material, and sealed with epoxy for durability. The sensor has a weight of 0.095 oz (2.7 gm) and features a 10-32 coaxial jack for electrical connection. This product is ideal for engineers looking for a compact and responsive pressure sensor for their projects.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics, Inc. Pressure Sensor model 132A36 is an ICP® pressure sensor designed for high-frequency applications. It has a measurement range of 50 psi (345 kPa) and a sensitivity of 140 mV/psi (20.3 mV/kPa). The sensor can withstand a maximum dynamic pressure of 800 psi (5515 kPa) and features a resolution of 0.001 psi (0.007 kPa). With a resonant frequency of at least 1000 kHz and a rise time of less than 3 microseconds for incident pressure, this sensor is suitable for applications requiring rapid response. The operating temperature range is from 0 to +175 °F (-18 to +79 °C). It operates with an excitation voltage of 20 to 30 VDC and has a constant current excitation requirement of 2 to 20 mA. The sensing element is made of ceramic, housed in acetal material, and sealed with epoxy for durability. The sensor has a weight of 0.095 oz (2.7 gm) and features a 10-32 coaxial jack for electrical connection. This product is ideal for engineers looking for a compact and responsive pressure sensor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, ICP® - 132A36 - PCB Piezotronics, Inc.
Depew, NY, United States
Pressure Sensor, ICP®
132A36
Pressure Sensor, ICP® 132A36
Micro ICP® pressure sensor, 140 mV/psi, 1/2-20 mtg thd (for high frequency velocity or TOA measurements)

Micro ICP® pressure sensor, 140 mV/psi, 1/2-20 mtg thd (for high frequency velocity or TOA measurements)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Pressure Sensors
Product Number 132A36
Product Name Pressure Sensor, ICP®
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-1062979-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229E3111 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details