PCB Piezotronics, Inc. Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| 1.5" curved surface magnet with 10-32 tapped hole for mounting bolt and 2 holes for accomodation of locator pin | |
| Curved surface magnet, 0.75" diameter, 15 lbf, 1/4-28 threaded hole w/mounting stud | |
| Curved surface magnet, 1.0" diameter, 35 lbf, 1/4-28 threaded hole w/mounting stud | |
| Curved surface magnet, 1.5" diameter, 55 lbf, 1/4-28 threaded hole w/mounting stud | |
| Curved surface magnet, 19 mm diameter, 67 N, M6x1 threaded hole w/mounting stud | |
| Curved surface magnet, 2.0" diameter, 85 lbf, 1/4-28 threaded hole w/mounting stud | |
| Curved surface magnet, 25 mm diameter, 67N, M6x1 threaded hole w/mounting stud | |
| Curved surface magnet, 38 mm diameter, 245 N, M6x1 threaded hole w/mounting stud | |
| Flat surface magnet, 0.75" diameter, 15 lbf, 1/4-28 threaded hole w/mounting stud | |
| Flat surface magnet, 1.0" diameter, 35 lbf, 1/4-28 threaded hole w/mounting stud | |
| Flat surface magnet, 1.375" hex, 50 lbf, integral 1/4-28 stud | |
| Flat surface magnet, 1.5" diameter, 50 lbf, 1/4-28 threaded hole w/mounting stud | |
| Flat surface magnet, 19 mm diameter, 67 N, M6x1 threaded hole, w/adapter stud M6x1(M) to 1/4-28(M) | |
| Flat surface magnet, 25 mm diameter, 156 N, M6x1 threaded hole, w/adapter stud M6x1(M) to 1/4-28(M) |