The PCB Piezotronics Model 115A04 is a miniature precision charge output pressure sensor designed for high accuracy in thermodynamic environments. It features a measurement range of up to 3,500 psi (241 bar) and a non-linearity of ,â§ 0.3% FS, making it suitable for dynamic pressure measurements in various applications, including engine and powertrain development. This sensor has a high sensitivity of 1.40 pC/psi (20.3 pC/bar) and operates effectively within a temperature range of -4° to 482°F (-20° to 250°C), with a survivable limit of -58° to 752°F (-50° to 400°C). The durable construction includes a stainless steel housing and a welded hermetic diaphragm, ensuring reliability in harsh testing conditions. The 115A04 is equipped with a one-meter oil-resistant cable and a BNC adapter for easy integration with other systems. It is suitable for applications such as small engine testing, hybrid powertrain testing, and dynamic pressure analysis in various fuel types.
Miniature precision pressure sensor, 3.5 kpsi, M5x0.5 mtg. thd.
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 115A04 |
| Product Name | Charge Output Pressure Sensor |
| Device Category | Sensor |