Sartorius Lab Instruments GmbH & Co. KG Cubis® Precision Balance MSE2203P-1CE-DA

Description
MSE Series Cubis® Precision Balance Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Datasheet
Description
MSE Series Cubis® Precision Balance Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Cubis® Precision Balance
MSE2203P-1CE-DA
Cubis® Precision Balance MSE2203P-1CE-DA
MSE Series Cubis® Precision Balance Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting

MSE Series

Cubis® Precision Balance

Operation

  • Keys

Display

  • Liquid crystal display, black-and-white

Adaptation of the display and control unit

  • Removable display and control unit

Standard data interfaces

  • USB (integrated into weighing module)
  • RS-232C accessory interface, 25-pin (integrated into weighing module)

Operation of the motorized draft shield (only for DA, DI, DM draft shields)

  • Activated by key or touch-free using IR switch (optional); learning capability

Applications

  • Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number MSE2203P-1CE-DA
Product Name Cubis® Precision Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial; USB
Features Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2AR/2.2t - 1-RTN/M2AR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details