Sartorius Lab Instruments GmbH & Co. KG Manual Mass Comparator CCI60K2

Description
Developed for mass metrology, the integrated application software facilitates daily work routines. This software guides the user, while the mass comparator takes over the timing and, at the end of the ABA or ABBA cycles, delivers the difference in mass, standard deviation, and individual values. The single-point monolithic weigh cell based on electromagnetic force compensation supports loads up to 60 kg. As a result of the direct introduction of force into the weigh cell, unprecedented repeatability of just a few milligrams can be achieved with this weighing system. The off-center loading error (eccentricity) is extremely low, and the stated specifications can also be achieved without the use of a Centermatic. Additional draft shields are available for nearly all models. They reduce air movement caused by air conditioning systems and, in this way, enable excellent repeatability to be achieved even under unfavorable ambient Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc. Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages Linear bar graph showing capacity usage of the electronic weighing range conditions.
Datasheet
Description
Developed for mass metrology, the integrated application software facilitates daily work routines. This software guides the user, while the mass comparator takes over the timing and, at the end of the ABA or ABBA cycles, delivers the difference in mass, standard deviation, and individual values. The single-point monolithic weigh cell based on electromagnetic force compensation supports loads up to 60 kg. As a result of the direct introduction of force into the weigh cell, unprecedented repeatability of just a few milligrams can be achieved with this weighing system. The off-center loading error (eccentricity) is extremely low, and the stated specifications can also be achieved without the use of a Centermatic. Additional draft shields are available for nearly all models. They reduce air movement caused by air conditioning systems and, in this way, enable excellent repeatability to be achieved even under unfavorable ambient Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc. Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages Linear bar graph showing capacity usage of the electronic weighing range conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Manual Mass Comparator
CCI60K2
Manual Mass Comparator CCI60K2
Developed for mass metrology, the integrated application software facilitates daily work routines. This software guides the user, while the mass comparator takes over the timing and, at the end of the ABA or ABBA cycles, delivers the difference in mass, standard deviation, and individual values. The single-point monolithic weigh cell based on electromagnetic force compensation supports loads up to 60 kg. As a result of the direct introduction of force into the weigh cell, unprecedented repeatability of just a few milligrams can be achieved with this weighing system. The off-center loading error (eccentricity) is extremely low, and the stated specifications can also be achieved without the use of a Centermatic. Additional draft shields are available for nearly all models. They reduce air movement caused by air conditioning systems and, in this way, enable excellent repeatability to be achieved even under unfavorable ambient Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc. Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages Linear bar graph showing capacity usage of the electronic weighing range conditions.

Developed for mass metrology, the integrated application software facilitates daily work routines. This software guides the user, while the mass comparator takes over the timing and, at the end of the ABA or ABBA cycles, delivers the difference in mass, standard deviation, and individual values.

The single-point monolithic weigh cell based on electromagnetic force compensation supports loads up to 60 kg. As a result of the direct introduction of force into the weigh cell, unprecedented repeatability of just a few milligrams can be achieved with this weighing system. The off-center loading error (eccentricity) is extremely low, and the stated specifications can also be achieved without the use of a Centermatic.

Additional draft shields are available for nearly all models. They reduce air movement caused by air conditioning systems and, in this way, enable excellent repeatability to be achieved even under unfavorable ambient

  • Filters can be optimally adapted to the particular ambient conditions
  • separate electronic unit to reduce the effect of heat generated during operation
  • Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc.
  • Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages
  • Linear bar graph showing capacity usage of the electronic weighing range

conditions.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number CCI60K2
Product Name Manual Mass Comparator
Type Bench / Counter Scale; Other Balance; Other Scale; Mass Comparator
Display Digital Display
Capacity 141 lbs (64 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details