Sartorius Lab Instruments GmbH & Co. KG Manual Mass Comparator CCE111

Description
The CCE series is top of the range in weighing technology. With up to 61 million weighing steps, these instruments are world class. The monolithic weigh cells that are manufactured as a single structure from a high quality aluminum alloy deliver results with outstanding repeatability. Reliability and speed are key features of this new class of mass comparators. The CCE comparators up to 1 kg have a fully electronic weighing range or several overlapping weighing ranges. As a result, any weight value between 0 g and the maximum capacity can be attained. Some CCE products have an electronic draft shield and all models have a below-balance weighing port. Below-balance weighing ports in Sartorius mass comparators make density determination easy. Fully automatic calibration and adjustment function, isoCAL (temperature- and time-dependent; adjustment intervals can be entered) Calibration/adjustme nt record memory ISO/GLP-compliant logging and user-config Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc. Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages Linear bar graph showing capacity usage of the electronic weighing range Draft shield has a conductive coating to prevent the effects of static electricity
Datasheet
Description
The CCE series is top of the range in weighing technology. With up to 61 million weighing steps, these instruments are world class. The monolithic weigh cells that are manufactured as a single structure from a high quality aluminum alloy deliver results with outstanding repeatability. Reliability and speed are key features of this new class of mass comparators. The CCE comparators up to 1 kg have a fully electronic weighing range or several overlapping weighing ranges. As a result, any weight value between 0 g and the maximum capacity can be attained. Some CCE products have an electronic draft shield and all models have a below-balance weighing port. Below-balance weighing ports in Sartorius mass comparators make density determination easy. Fully automatic calibration and adjustment function, isoCAL (temperature- and time-dependent; adjustment intervals can be entered) Calibration/adjustme nt record memory ISO/GLP-compliant logging and user-config Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc. Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages Linear bar graph showing capacity usage of the electronic weighing range Draft shield has a conductive coating to prevent the effects of static electricity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Manual Mass Comparator
CCE111
Manual Mass Comparator CCE111
The CCE series is top of the range in weighing technology. With up to 61 million weighing steps, these instruments are world class. The monolithic weigh cells that are manufactured as a single structure from a high quality aluminum alloy deliver results with outstanding repeatability. Reliability and speed are key features of this new class of mass comparators. The CCE comparators up to 1 kg have a fully electronic weighing range or several overlapping weighing ranges. As a result, any weight value between 0 g and the maximum capacity can be attained. Some CCE products have an electronic draft shield and all models have a below-balance weighing port. Below-balance weighing ports in Sartorius mass comparators make density determination easy. Fully automatic calibration and adjustment function, isoCAL (temperature- and time-dependent; adjustment intervals can be entered) Calibration/adjustme nt record memory ISO/GLP-compliant logging and user-config Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc. Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages Linear bar graph showing capacity usage of the electronic weighing range Draft shield has a conductive coating to prevent the effects of static electricity

The CCE series is top of the range in weighing technology. With up to 61 million weighing steps, these instruments are world class.
The monolithic weigh cells that are manufactured as a single structure from a high quality aluminum alloy deliver results with outstanding repeatability. Reliability and speed are key features of this new class of mass comparators.
The CCE comparators up to 1 kg have a fully electronic weighing range or several overlapping weighing ranges. As a result, any weight value between 0 g and the maximum capacity can be attained. Some CCE products have an electronic draft shield and all models have a below-balance weighing port. Below-balance weighing ports in Sartorius mass comparators make density determination easy.

  • Fully automatic calibration and adjustment function, isoCAL (temperature- and time-dependent; adjustment intervals can be entered)
  • Calibration/adjustment record memory
  • ISO/GLP-compliant logging and user-config
  • Filters can be optimally adapted to the particular ambient conditions
  • separate electronic unit to reduce the effect of heat generated during operation
  • Built-in application programs: For mass determination (ABA and ABBA cycles), density determination, time- controlled functions, differential weighing, statistics, air buoyancy correction, etc.
  • Backlit graphic display with plain- text displayed for operator guidance and input prompts in English or a choice of 4 other languages
  • Linear bar graph showing capacity usage of the electronic weighing range
  • Draft shield has a conductive coating to prevent the effects of static electricity
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number CCE111
Product Name Manual Mass Comparator
Type Bench / Counter Scale; Other Balance; Other Scale; Mass Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details